EN
  • EN
  • DE

M5M5279J-35

Part No M5M5279J-35
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003828-M5M5279J-35
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M5279J-35 CAD Model

Description

The M5M5279J-35 is a high-speed, low-power static random-access memory (SRAM) chip manufactured by Mitsubishi. This memory chip is designed for applications requiring fast data access and low power consumption, making it suitable for a wide range of embedded systems and portable devices.

Applications:

  • Embedded Systems: Used as cache memory or main memory in embedded controllers and processors.
  • Industrial Control Systems: Employed in data acquisition and control systems where quick data access is essential.
  • Networking Equipment: Integrated into routers and switches for storing configuration data and packet buffers.
  • Instrumentation: Found in test and measurement equipment for storing temporary data.
  • Portable Devices: Used in handheld computers, data loggers, and other battery-powered applications.

Features:

  • High-Speed Access Time: Provides rapid data read and write operations, enhancing system performance.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable applications.
  • Static RAM (SRAM): Retains data as long as power is supplied, without the need for refreshing.
  • TTL Compatible Inputs/Outputs: Simplifies interfacing with standard logic circuits.
  • Wide Operating Voltage Range: Offers flexibility in power supply design.

Benefits:

  • Improved System Performance: Fast access times enable quick data processing, improving overall system responsiveness.
  • Extended Battery Life: Low power consumption prolongs the operational time of battery-powered devices.
  • Simplified System Design: TTL compatible I/O and wide voltage range facilitate easy integration into existing systems.
  • Reliable Data Storage: Static RAM technology ensures data retention as long as power is available.
  • Enhanced System Stability: Stable performance across a wide range of operating conditions.

The M5M5279J-35's technical specifications usually include parameters such as access time (typically 35ns), capacity (usually in bits or bytes), operating voltage, and standby current. It is designed to be compatible with various memory controllers and interfaces, ensuring seamless integration into a wide range of electronic devices. The robust design of this SRAM chip provides dependable performance for critical data storage applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess