EN
  • EN
  • DE

M74LS51P

Part No M74LS51P
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028292-M74LS51P
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74LS51P CAD Model

Description

The M74LS51P is a monolithic integrated circuit manufactured by Mitsubishi Electric. It features a dual 2-wide and 2-wide 3-input AND-OR-INVERT gate. This device performs the Boolean functions Y = (A•B + C•D•E)' and Z = (F•G + H•I•J)'.

Applications

  • Logic Circuits: Used in various digital logic circuits for performing AND-OR-INVERT operations.
  • Data Processing: Implemented in data processing systems for Boolean function execution.
  • Control Systems: Employed in control systems requiring specific logic gate combinations.
  • Signal Processing: Utilized in signal processing applications for inverting AND-OR logic.
  • Digital Electronics Projects: Suitable for various educational and hobbyist digital electronics projects.

Features

  • Dual AND-OR-INVERT Gate: Contains two independent AND-OR-INVERT gate configurations.
  • Low Power Consumption: Designed with Low-power Schottky (LS) technology for efficient power usage.
  • High Speed Operation: Provides fast switching speeds for time-sensitive applications.
  • TTL Compatibility: Compatible with standard Transistor-Transistor Logic (TTL) levels.
  • DIP Package: Available in a standard Dual In-line Package (DIP) for easy integration.

Benefits

  • Versatile Logic Functionality: Offers combined AND, OR, and Invert operations in a single chip.
  • Efficient Power Usage: Reduces power consumption, making it suitable for battery-powered and energy-efficient systems.
  • Fast Switching Speeds: Enables high-speed data processing and signal manipulation.
  • Easy Integration: Simple to incorporate into existing circuits due to its standard DIP package.
  • Reliable Performance: Provides stable and consistent performance in diverse operating conditions.

Additional Details

The M74LS51P operates over a specified temperature range. It is commonly used in applications requiring efficient logic gate implementation with minimal power consumption and fast response times. Pinout and functional diagrams are readily available in the product datasheet.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess