EN
  • EN
  • DE

MGF4918E

Part No MGF4918E
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Description Mitsubishi BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078621-MGF4918E
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MGF4918E CAD Model

Description

The Mitsubishi MGF4918E is a high-performance GaAs FET (Gallium Arsenide Field Effect Transistor) designed for use in high-frequency amplifier applications. Manufactured by Mitsubishi Electric, this transistor is known for its excellent gain, low noise figure, and overall reliability. It is commonly used in telecommunications infrastructure, radar systems, and various other microwave applications.

Applications

  • Low Noise Amplifiers (LNAs) in cellular base stations
  • Satellite communication systems
  • Point-to-point microwave links
  • Radar receivers
  • Test and measurement equipment

Features

  • High Gain: Provides substantial gain, which is critical for amplifying weak signals.
  • Low Noise Figure: Exhibits a low noise figure, minimizing added noise to the amplified signal, making it ideal for sensitive receiver applications.
  • High Maximum Available Gain (MAG): Offers a high MAG, allowing for efficient signal amplification at microwave frequencies.
  • Excellent Linearity: Ensures minimal signal distortion during amplification.
  • High Drain-Source Voltage: Supports a high drain-source voltage, enhancing its power handling capabilities.
  • Hermetically Sealed Package: Encased in a hermetically sealed package for protection against environmental factors and ensuring long-term reliability.

Benefits

  • Improved Signal Reception: The low noise figure and high gain contribute to improved signal reception in a variety of communication and radar systems.
  • Enhanced System Performance: By amplifying signals with minimal distortion, the MGF4918E enhances the overall performance of electronic systems.
  • Reliable Operation: The hermetically sealed package ensures reliable operation, even in harsh environments.
  • Versatile Applications: Suitable for a wide range of high-frequency applications.
  • Simplified Circuit Design: The device's well-defined parameters simplify the design of amplifier and oscillator circuits.

Additional Details

The MGF4918E is designed to operate within the microwave frequency range. Key electrical characteristics include a specified drain current, transconductance, and gate-source voltage. The datasheet typically provides S-parameters, which are critical for designing circuits at high frequencies. Gallium Arsenide (GaAs) offers superior electron mobility compared to silicon, which enables higher frequency operation and improved performance in microwave applications. This transistor is frequently employed in the front-end stages of receivers, where a low noise figure is essential for accurately detecting weak signals. Proper heat sinking and biasing are required to ensure optimal performance and longevity. The robust design and high-performance characteristics of the MGF4918E make it a popular choice among engineers developing high-frequency electronic systems. Its ability to deliver high gain with minimal added noise makes it particularly well-suited for sensitive receiver applications where signal integrity is paramount.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 167 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess