EN
  • EN
  • DE

NMC2116N-20

Part No NMC2116N-20
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082518-NMC2116N-20
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NMC2116N-20 CAD Model

Description

The NMC2116N-20 is a high-performance, low-power CMOS static RAM (SRAM) manufactured by National Semiconductor, now a part of Texas Instruments (TI). This SRAM is organized as 2048 words by 8 bits, providing a total memory capacity of 16 Kilobits. The NMC2116N-20 is designed for applications requiring fast access times and low power consumption, making it suitable for a wide range of embedded systems.

Applications:

  • Embedded Systems: Used as main or cache memory in various embedded applications.
  • Microcontroller-based systems: Provides fast data storage for microcontrollers.
  • Data acquisition systems: Stores data temporarily during the acquisition process.
  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial control devices.
  • Medical devices: Employed in portable medical equipment for storing patient data.

Features:

  • Fast Access Time: The "-20" designation indicates an access time of 200ns, enabling quick data retrieval.
  • Low Power Consumption: CMOS technology ensures minimal power usage, extending battery life in portable devices.
  • Fully Static Operation: Requires no clocks or refreshing, simplifying system design and reducing overhead.
  • TTL Compatible Inputs and Outputs: Interfaces easily with standard TTL logic circuits.
  • Three-State Outputs: Allows for easy memory expansion by enabling multiple devices to share the same data bus.
  • Single +5V Power Supply: Operates from a single 5-volt power source.

Benefits:

  • Improved System Performance: Fast access times contribute to faster overall system operation.
  • Reduced Power Consumption: Low power characteristics make it ideal for battery-powered applications.
  • Simplified System Design: Static operation and TTL compatibility reduce design complexity.
  • Increased System Reliability: CMOS technology provides high noise immunity and reliable performance.
  • Cost-Effective Solution: Offers a balance of performance and cost for various memory requirements.

Additional Details:

The NMC2116N-20 is available in a standard DIP (Dual In-line Package), and possibly SOIC (Small Outline Integrated Circuit) package. The operating temperature range typically spans from 0°C to 70°C. Pinout details are available in the datasheet. The device features Chip Enable (CE) and Output Enable (OE) control signals, allowing for flexible memory management. The SRAM uses a standard address decoding scheme to access the 2048 x 8 memory array. The data retention voltage is a crucial parameter for battery backup applications, and the datasheet specifies the minimum voltage required to retain data during power loss.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess