EN
  • EN
  • DE

TH11-3S224HT

Part No TH11-3S224HT
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 365265-TH11-3S224HT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TH11-3S224HT CAD Model

Description

The TH11-3S224HT is a thermistor manufactured by Mitsubishi Materials. These thermistors are designed for accurate temperature sensing and control in various applications. Thermistors are temperature-sensitive resistors that exhibit a significant change in electrical resistance with changes in temperature.

Applications:

  • Automotive Electronics: Used in automotive climate control systems to monitor and regulate air temperature.
  • HVAC Systems: Integrated into heating, ventilation, and air conditioning systems for precise temperature control.
  • Industrial Equipment: Employed in industrial temperature controllers, process monitoring systems, and thermal protection circuits.
  • Power Supplies: Used for temperature compensation and over-temperature protection in power supplies.
  • Medical Devices: Utilized in medical thermometers and other temperature-sensitive medical equipment.

Features:

  • High Sensitivity: Provides a large change in resistance for small changes in temperature.
  • Fast Response Time: Quickly responds to temperature variations, enabling rapid temperature control.
  • Wide Temperature Range: Operates over a broad temperature range suitable for diverse applications.
  • Stable Performance: Offers consistent and reliable performance over its operating lifetime.
  • Compact Size: Small form factor allows for easy integration into various devices and systems.

Benefits:

  • Precise Temperature Control: Enables accurate temperature regulation, leading to improved system performance.
  • Over-Temperature Protection: Protects sensitive components from damage due to excessive heat.
  • Energy Efficiency: Contributes to energy savings through efficient temperature management.
  • Enhanced Reliability: Ensures consistent and dependable operation of temperature-sensitive systems.
  • Cost-Effective Solution: Offers a cost-effective solution for temperature sensing and control.

Additional Details:

The TH11-3S224HT is an NTC (Negative Temperature Coefficient) thermistor, meaning its resistance decreases as temperature increases. Its resistance at a specific reference temperature (usually 25°C) is indicated by the "224" in the part number, where 224 represents 22 x 10^4 ohms or 220k ohms. The "HT" likely refers to a specific tolerance, packaging, or other characteristic unique to the Mitsubishi product line, and the S implies it may be a smaller size. The TH11 likely defines the physical dimensions and lead style of the component. Datasheets from Mitsubishi Materials would provide the exact resistance-temperature curve, tolerance, and other key specifications. The component's leads are likely designed for through-hole mounting.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess