EN
  • EN
  • DE

MM3416A33URE

Part No MM3416A33URE
Manufacturer Mitsumi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831090-MM3416A33URE
Ultra Librarian 3D Model Ultra Librarian MM3416A33URE CAD Model

Description

The MM3416A33URE is a voltage detector IC manufactured by Mitsumi Electric. This component is designed to monitor the voltage level of a power supply and provide a reset signal when the voltage falls below a specified threshold. This function is critical for ensuring the stable and reliable operation of electronic devices and preventing data corruption.

Applications

  • Microcontroller and Microprocessor Systems: Provides a reliable reset signal during power-up, power-down, and brownout conditions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and potential damage.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers protective measures.
  • Real-Time Clocks (RTC): Ensures accurate timekeeping by resetting the RTC during voltage instability.
  • Memory Protection: Prevents data corruption in volatile memory during power failures.

Features

  • Precise Voltage Detection: Accurately monitors the voltage level and triggers a reset signal when the voltage drops below the set threshold.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Open-Drain Output: Provides flexibility in interfacing with various microcontroller and logic circuits.
  • Small Package Size: Suitable for compact electronic devices where board space is limited.
  • Hysteresis: Prevents output oscillations caused by noise or minor voltage fluctuations.

Benefits

  • Improved System Stability: Prevents erratic behavior by resetting the system during voltage dips and brownouts.
  • Data Integrity: Protects data from corruption during power failures or unstable voltage conditions.
  • Extended Battery Life: Low power consumption contributes to longer operational time in battery-powered devices.
  • Simplified Circuit Design: Integrated voltage detection function simplifies circuit design and reduces component count.
  • Enhanced Reliability: Provides a robust and dependable solution for voltage monitoring and system reset.

Technical Specifications

For precise specifications, refer to the official Mitsumi datasheet. Typical parameters for the MM3416A33URE and similar voltage detectors include:

  • Detection Voltage: 3.3V (as indicated by the part number).
  • Operating Voltage Range: Typically 1.0V to 5.5V.
  • Supply Current: Typically less than 1 μA.
  • Output Type: Open-drain N-channel MOSFET.
  • Operating Temperature Range: -40°C to +85°C.
  • Package: SOT-23 or similar small package.

The MM3416A33URE provides a reliable and cost-effective solution for voltage monitoring and system reset in a wide range of electronic applications.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3976 $59.6400
355+ $0.3263 $115.8365
550+ $0.3160 $173.8000
760+ $0.3058 $232.4080
980+ $0.2957 $289.7860
1,310+ $0.2651 $347.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess