EN
  • EN
  • DE

PST3147NR

Part No PST3147NR
Manufacturer Mitsumi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086168-PST3147NR
Categories OEM Parts(O-R)
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PST3147NR CAD Model

Description

The Mitsumi PST3147NR is a power sequencer designed to efficiently manage power rails in various electronic devices. This integrated circuit (IC) plays a crucial role in ensuring that different components within a system receive power in a specific order, preventing potential damage or malfunction that can occur when power is applied simultaneously. It is designed for applications requiring precise power management and sequencing.

Applications

  • Power management systems: Used in various electronic devices to manage power rails sequentially.
  • Consumer electronics: Suitable for devices like televisions, audio equipment, and home appliances requiring controlled power-up sequences.
  • Industrial equipment: Employed in industrial control systems and automation devices to ensure reliable operation.
  • Computing devices: Used in PCs, laptops, and servers to control power distribution to various components like processors, memory, and peripherals.
  • Automotive electronics: Utilized in automotive systems for managing power distribution to different electronic control units (ECUs) and modules.

Features

  • Programmable Sequencing: Allows for customization of the power-up and power-down sequence according to specific system requirements.
  • Overvoltage Protection: Integrated overvoltage protection to prevent damage from voltage spikes.
  • Undervoltage Protection: Monitors voltage levels and shuts down the system if voltage drops below a safe threshold.
  • Adjustable Delay Times: Offers adjustable delay times between power rails, enabling fine-tuning of the power sequencing process.
  • Compact Package: Available in a compact surface-mount package, facilitating easy integration into various PCB designs.
  • Low Quiescent Current: Designed for minimal power consumption during standby, maximizing energy efficiency.

Benefits

  • Enhanced System Reliability: Ensures stable and reliable operation by managing power rails in a controlled manner, preventing issues related to inrush current and voltage fluctuations.
  • Protection Against Damage: Protects sensitive components from damage due to overvoltage, undervoltage, or incorrect power sequencing.
  • Improved System Performance: Optimized power sequencing can improve overall system performance by ensuring that components receive power at the appropriate time.
  • Simplified Design: Reduces the complexity of power management design by integrating multiple power sequencing functions into a single IC.
  • Energy Efficiency: Low quiescent current contributes to energy efficiency, reducing power consumption and extending battery life in portable devices.

Additional Details

The PST3147NR typically operates within a specified voltage and temperature range, as detailed in the manufacturer's datasheet. Its configuration is generally achieved through external resistors and capacitors, which determine the timing and voltage thresholds for power sequencing. Understanding the specific application requirements and carefully reviewing the datasheet are crucial for successful implementation of this device. It is often used in conjunction with other power management components like voltage regulators and DC-DC converters to create a comprehensive power solution.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess