EN
  • EN
  • DE

TDA9970AHS/8/C1

Part No TDA9970AHS/8/C1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363416-TDA9970AHS/8/C1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9970AHS/8/C1 CAD Model

Description

The NXP TDA9970AHS/8/C1 is a state-of-the-art High-Definition Multimedia Interface (HDMI) transmitter IC designed to facilitate the seamless transmission of high-quality digital video and audio data. This product is an ideal solution for a wide array of applications, including but not limited to, digital TVs, PC monitors, set-top boxes, and AV receivers.

Key Features

  • High-Quality Audio/Video Transmission: Supports a plethora of video formats including standard, enhanced, or high-definition video as well as multi-channel digital audio on a single cable.
  • Advanced Technology: Incorporates HDMI 1.3 specifications, enabling deep color modes and high bandwidth up to 10.2 Gbps for an immersive viewing experience.
  • Enhanced Compatibility: Backward compatible with DVI 1.0, this IC ensures a broad device compatibility range.
  • Content Protection: Equipped with HDCP 1.2 (High-bandwidth Digital Content Protection) for the secure transmission of protected content.
  • Integrated Equalizer: Features an on-chip equalizer to compensate for signal degradation over long cable runs.
  • Consumer Electronics Control (CEC): Offers CEC hardware support to allow control of the HDMI devices with a single remote control.

Product Specifications

  • Package: LQFP80 (Low-profile Quad Flat Package)
  • Temperature Range: Designed to operate within an industrial temperature range.
  • Power Management: Sophisticated power management features for energy efficiency.
  • Audio Support: Supports standard audio formats, including 7.1 channels of LPCM and compressed audio (Dolby TrueHD, DTS-HD Master Audio).

Applications

With its robust design and high-performance capabilities, the TDA9970AHS/8/C1 HDMI Interface IC from NXP is perfectly suited for a diverse range of products that require reliable and high-quality audio/video signal transmission. Its versatility and advanced features make it an essential component for the latest consumer electronics, ensuring users enjoy a rich multimedia experience.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess