EN
  • EN
  • DE

PST3231NR

Part No PST3231NR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282147-PST3231NR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3231NR CAD Model

Description

The Mitsumi PST3231NR is a voltage detector, often referred to as a reset IC, designed to monitor the supply voltage of microprocessors (MCUs) and other digital circuits. Its primary function is to generate a reset signal when the supply voltage drops below a specific threshold. This prevents erratic behavior and data corruption during power-up, power-down, or brownout conditions. The PST3231NR is characterized by its high accuracy, low current consumption, and compact form factor.

Applications

  • Microcontroller Systems: Ensuring proper initialization and preventing data corruption during voltage fluctuations.
  • Battery-Powered Devices: Monitoring battery voltage and initiating a reset when the voltage is low to prevent erratic operation.
  • Industrial Control Systems: Protecting sensitive electronic components from voltage sags and surges.
  • Automotive Electronics: Providing a reliable reset signal in harsh automotive environments where voltage fluctuations are common.
  • Consumer Electronics: Enhancing the stability and reliability of consumer electronic products.

Features

  • Precise Voltage Detection: Accurately monitors the supply voltage level.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-operated applications.
  • Open-Drain Output: Offers flexibility in connecting to various microcontroller reset inputs.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • Wide Operating Temperature Range: Ensures reliable operation across a broad range of environmental conditions.

Benefits

  • Prevents System Malfunctions: Protects against data corruption and unpredictable behavior during voltage fluctuations.
  • Ensures Proper Initialization: Guarantees a clean and reliable start-up for microcontrollers and digital circuits.
  • Extends Battery Life: Minimizes power consumption, maximizing the operational time of battery-powered devices.
  • Improves System Reliability: Provides a stable and predictable operating environment.
  • Simplifies System Design: Reduces the need for external reset circuitry and components.

The PST3231NR typically features a voltage detection threshold around 3.1V. When the supply voltage falls below this level, the IC's output asserts a reset signal. The open-drain output requires the use of a pull-up resistor. This component is designed to operate across a wide temperature range, typically from -40°C to +85°C. The small package size allows for easy integration into compact electronic devices. It's essential to consult the datasheet for specific operating parameters and application guidelines.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2502 $58.7970
565+ $0.2054 $116.0510
875+ $0.1989 $174.0375
1,200+ $0.1926 $231.1200
1,555+ $0.1861 $289.3855
2,080+ $0.1668 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess