EN
  • EN
  • DE

PST3531NR

Part No PST3531NR
Manufacturer Mitsumi
Catalog Misc Products
Description IC for CMOS System Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834327-PST3531NR
Ultra Librarian 3D Model Ultra Librarian PST3531NR CAD Model

Description

The PST3531NR is a voltage detector IC manufactured by Mitsumi. These ICs are designed to monitor voltage levels within electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This functionality is critical in safeguarding microcontrollers and other sensitive components from erratic behavior or damage due to undervoltage conditions.

Applications

  • Microcontroller reset circuits: Ensuring proper initialization of microcontrollers after a power interruption or during brown-out conditions.
  • Power supply monitoring: Detecting undervoltage conditions in power supplies to prevent damage to connected devices.
  • Battery-powered devices: Monitoring battery voltage to prevent deep discharge and extend battery life.
  • System monitoring: Providing a reset signal to other devices in a system when a voltage anomaly is detected.

Features

  • Precise voltage detection threshold: Accurate voltage monitoring for reliable reset triggering.
  • Low current consumption: Minimizing power consumption for energy-efficient operation, especially important in battery-powered devices.
  • Open-drain output: Flexible output configuration for interfacing with various logic circuits.
  • Small package size: Compact footprint for space-constrained applications.

Benefits

  • Prevents microcontroller malfunction: Protects against data corruption and erratic behavior caused by low voltage.
  • Extends battery life: Prevents deep discharge of batteries by shutting down the device when the voltage drops below a safe level.
  • Increases system reliability: Ensures proper system operation by providing a reset signal during voltage anomalies.
  • Simplifies circuit design: Integrated voltage detection function reduces the need for external components.

Additional Details

The PST3531NR typically operates with a specific detection voltage, which is a key parameter for selecting the appropriate IC for a given application. The datasheet specifies the exact detection voltage, hysteresis, and other electrical characteristics. The output is usually an open-drain configuration, requiring a pull-up resistor to a positive voltage. The package is usually a small surface-mount package, such as SOT-23 or similar. Always refer to the official Mitsumi datasheet for comprehensive electrical characteristics, application examples, and package dimensions.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess