EN
  • EN
  • DE
  • IT

0552445021

Part No 0552445021
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description CONN COMPACT FLASH CARD R/A SMD / 50 Position Card Connector CompactFlash® - Type I, II Surface Mount, Right Angle Gold
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>PC Card Sockets
Mfr Molex, LLC
Series 55244
Package Tray
Product Status Obsolete
Card Type CompactFlash® - Type I, II
Number of Positions 50
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Ejector Side -
Mounting Type Surface Mount, Right Angle
Features Board Guide, Card Guide
Height Above Board 0.230" (5.85mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Base Product Number 055244
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 120 pcs
Win Source Part Number 1380935-0552445021
Ultra Librarian 3D Model Ultra Librarian 0552445021 CAD Model

Description

The 1380935-0552445021 is a PC Card Socket connector from Molex, LLC.

  • Part Status: Obsolete
  • Connector Type: PC Card Socket
  • Number of Positions: 50
  • Pitch: -
  • Number of Rows: -
  • Mounting Type: Surface Mount, Right Angle
  • Features: Board and Card Guides
  • Contact Finish - Mating: Gold
  • Contact Finish Thickness - Mating: 8.00µin (0.203µm)
  • Height Above Board: 0.230" (5.85mm)
  • Operating Temperature: -
  • Card Type: CompactFlash® - Type I, II
  • Insertion, Removal Method: Push In, Pull Out
  • Material: -
  • Ingress Protection: -
  • Color: -
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • RoHS Status: Not RoHS Compliant
  • Applications: -

You May Also Be Interested in

Hirose Electric Co Ltd
CONN PCMCIA CARD PUSH-PUSH
Lowest to $11.5766
Amphenol FCI
SD CARD CONNECTOR | CONN SD CARD PUSH-PUSH SMD
Lowest to $1.0768
Molex, LLC
CONN MICRO SD CARD HINGED TYPE
Lowest to $1.8676
Samtec Inc.
.050 X .050 EDGE MOUNT SOCKET AS / Conn Compact Flash Card SKT 68 POS 1.27mm Solder ST Edge Mount 1A/Contact Tube
Lowest to $8.0194
TE Connectivity
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
JAE Electronics
CONN MICRO SD/SIM CARD PUSH-PUSH
Need more? Email Us
Molex, LLC
CONN MICRO SD CARD PUSH-PULL R/A / 1.28mm Height Push-Pull microSD Card Socket, Surface Mount, 8 Circuits
Need more? Email Us
Molex, LLC
20H MICRO SO HEADER WITH DC PIN
Need more? Email Us
JAE Electronics
CONN SIM/SAM CARD PUSH-PUSH R/A / Conn SIM Card PL 6 POS Solder RA SMD 1A T/R
Lowest to $4.1785

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess