EN
  • EN
  • DE
  • IT

0912360002

Part No 0912360002
Manufacturer Molex, LLC
Catalog Memory Connectors - Accessories
Description SIM CARD HLD LGT 28.30MM / Connector Card Holder For SIM Card
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - Memory Connector Accessories
Mfr Molex, LLC
Series 91236
Package Bulk
Product Status Obsolete
Accessory Type Card Holder
For Use With/Related Products SIM Card
Base Product Number 091236
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 849853-0912360002
Ultra Librarian 3D Model Ultra Librarian 0912360002 CAD Model

Description

The 849853-0912360002 memory connector accessory is designed for use with SIM cards from Molex, LLC.

  • Accessory Type: SIM Card Holder
  • Package: Bulk
  • Standard Package: 1,500 pcs
  • Compatibility: 91236 Series Memory Connectors
  • Status: Obsolete

You May Also Be Interested in

ALPS Electric
Conn SD Card SKT 9 POS 5mm Solder RA SMD T/R
Lowest to $1.7528
Molex, LLC
Conn Mini DIMM Socket SKT 200 POS 0.6mm Solder ST SMD Tray
Lowest to $21.0127
Molex, LLC
LATCH ASSY FOR MINIPCI W/COVER / Connector Latch For PCI Express Mini Card
Lowest to $0.5912
Yamaichi
Memory Card Connector, Push / Push, MicroSD, 8 Poles
Lowest to $8.3505
Molex, LLC
SIM CARD HLD LGT 28.30MM / Connector Card Holder For SIM Card
Need more? Email Us
JAE Electronics
CONN MICRO SD CARD HINGED TYPE / 8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
Lowest to $0.9758
Digi International
LATCH CONN MINI PCI EXPRESS
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Lowest to $1.4452
Molex, LLC
CONN CARD HOLDER SIM 6POS VERT / Connector Card Holder For SIM Card
Lowest to $0.9780

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess