EN
  • EN
  • DE

1200860111

Part No 1200860111
Manufacturer Molex, LLC
Catalog Circular Cable Assemblies
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr Molex
Series Brad Nano-Change 120086
Package Bulk
1st Connector Type Plug
1st Connector Gender Female Sockets
1st Connector Number of Positions 3
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M8
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Wire Leads
Length 32.8' (10.00m)
Assembly Configuration Standard
Cable Type Round
Cable Material Polyvinyl Chloride (PVC)
Color Yellow
Shielding Unshielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Base Product Number 120086
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1314867-1200860111
Ultra Librarian 3D Model Ultra Librarian 1200860111 CAD Model

Description

The Molex electronic component is a cable assembly product from the Brad Nano-Change 120086 series.

  • Manufacturer: Brad Nano-Change
  • Win Source Part Number: 1314867-1200860111
  • Color: Yellow
  • Ingress Protection: IP67 (Dust tight and waterproof)
  • Length: 32.8' (10.00m)
  • Shielding: Unshielded

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
Amphenol Sine Systems Corp
CBL CIRC 8POS FEM TO WIRE 49.2' / Cable Assembly 49.2' (15.00m)
Need more? Email Us
TE Connectivity
CBL 5POS FMALE TO WIRE 0.66' / Cable Assembly 0.66' (200.00mm)
Lowest to $14.1138
Molex, LLC
Need more? Email Us
TE Connectivity
CBL 3POS FMALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Lowest to $11.8873
TE Connectivity
CBL 8POS MALE TO WIRE 1.64' / Cable Assembly 1.64' (500.00mm)
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess