EN
  • EN
  • DE

1200900029

Part No 1200900029
Manufacturer Molex, LLC
Catalog Cables, Wires Fiber Optic Cables
Description Cable Assembly Wire Lead 0.3m 24AWG Circular 4 POS F Nano-Change (M8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 300 mm
Color Multiple
Connector Type Circular, Wire Leads
Connector Type A Circular, Receptacle
Contact Gender Female
Contact Plating Gold
Country of Origin PL
Current Rating 4 A
Gender Female
Housing Material Brass
Length 300 mm
Max Operating Temperature 105 °C
Max Voltage Rating (AC) 60 V
Max Voltage Rating (DC) 75 V
Min Operating Temperature -20 °C
Mount Cable, Front
Number of Contacts 4
Orientation Straight
Radiation Hardening No
Ratings IP67
REACH SVHC Unknown
RoHS Compliant
Shielding Unshielded
Termination Crimp
Thread Size M8
Voltage Rating 75 V
Voltage Rating (AC) 60 V
Voltage Rating (DC) 75 V
Wire/Cable Gauge 24 AWG
Wire/Cable Type Individual
Win Source Part Number 1125138-1200900029
Categories Cables, Wires Fiber Optic Cables
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1200900029 CAD Model

Description

The Molex circular wire lead connector is a high-quality connector designed for use in various electronic circuits.

  • Type: female connector
  • Termination: crimp termination
  • Voltage Rating: 75V DC
  • Contacts: 4
  • Cable Length: 300mm
  • Shielded: unshielded
  • Housing Material: brass
  • IP Rating: IP67
  • Contact Plating: gold
  • Current Rating: 4A
  • Operating Temperature: -20°C to 105°C
  • RoHS: compliant
  • Suitable for: cables, wires, and fiber optic cables.

You May Also Be Interested in

Samtec Inc.
1.00 mm Single Row Discrete Wire Cable Assembly, Socket
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 24 Position Cable Assembly Rectangular Socket to Socket 1.50' (457.20mm)
Need more? Email Us
Molex, LLC
Cable Assembly UL 21198 5m 22AWG M12 Circular to M12 Circular 5 to 5 POS F-M Micro-Change (M12)
Need more? Email Us
Thomas & Betts
TY23M-3 - Thomas and Betts Ty-Rap TR TY23M3 CABLE TIE 18LB 4 ORANGE N
Need more? Email Us
Samtec Inc.
CBL ASSY 1MM 10POS M TO F / 10 Position Cable Assembly Rectangular Socket to Plug, Reversed 0.500' (152.40mm, 6.00")
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCD-500-0455-1-612-240-T
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
TE Connectivity
CBL 1COND STRND 26AWG 600V WHITE / 26 AWG Hook-Up, Shielded Wire 19/38 White 600V
Need more? Email Us
TE Connectivity
Labels Thermal Transfer Printable Label Polyester Clear 16.5x5.1mm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess