EN
  • EN
  • DE

1300070145

Part No 1300070145
Manufacturer Molex, LLC
Catalog Cables, Wires Fiber Optic Cables
Description Cable Assembly STOOW 3.66m 16AWG Circular 8 POS F Mini-ChangeR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 3.66 m
Color Yellow
Connector Type Circular, Wire Leads
Connector Type B Connector
Contact Material Brass
Contact Plating Gold
Country of Origin US
Current Rating 7 A
Gender Female
Insulation Color Yellow
Insulation Material PVC
Length 3.6576 m
Number of Conductors 8
Number of Pins 8
Orientation Straight
RoHS Non-Compliant
Shielding Unshielded
Voltage Rating 600 V
Wire/Cable Gauge 16 AWG
Wire/Cable Type Round
Win Source Part Number 1116363-1300070145
Categories Cables, Wires Fiber Optic Cables
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1300070145 CAD Model

Description

This circular, unshielded connector is perfect for connecting electronic components with 8 conductors.

  • Connector Gender: female
  • Color: yellow
  • Contact Material: brass
  • Contact Plating: gold
  • Voltage Rating: 600 V
  • Current Rating: 7 A
  • Wire Leads Length: 3.6576 meters
  • Insulation Material: PVC
  • RoHS Compliance: non-compliant
  • Suitable for: use in cables, wires and fiber optic cables
  • Manufacturer: Molex, LLC
  • Win Source Part Number: 1116363-1300070145
  • Supply: limited quantities
  • Popularity: medium

You May Also Be Interested in

Samtec Inc.
.050 SOCKET DISCRETE CABLE ASSEM / 6 Position Cable Assembly Rectangular Socket to Individual Wire Leads 5.92' (1.80m)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 50 Position Cable Assembly Rectangular Socket to Socket 1.54' (469.90mm)
Need more? Email Us
Molex, LLC
1210400451 - Molex CAB332N 3X050X5000PVC H03, E332N2N50011
Need more? Email Us
Molex, LLC
Cable Assembly UL 21198 5m 22AWG M12 Circular to M12 Circular 5 to 5 POS F-M Micro-Change (M12)
Need more? Email Us
TE Connectivity
FFC Jumper Cable 30Conductors 24AWG 300VAC
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket and Terminal Cable Assemblies, 0.100 Pitch
Need more? Email Us
TE Connectivity
High Performance Cable 1Conductors 24AWG Tin Plated Copper Blue 600Vac
Need more? Email Us
Thomas & Betts
TY23M-3 - Thomas and Betts Ty-Rap TR TY23M3 CABLE TIE 18LB 4 ORANGE N
Need more? Email Us
TE Connectivity
CBL 5POS MALE TO WIRE 9.84' / Cable Assembly 9.84' (3.00m)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess