EN
  • EN
  • DE

E332N2N50011

Part No E332N2N50011
Manufacturer Molex, LLC
Catalog Cables, Wires Fiber Optic Cables
Description 1210400451 - Molex CAB332N 3X050X5000PVC H03, E332N2N50011
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 5 m
Contact Material Brass
Contact Plating Gold
Country of Origin PL
Insulation Color Black
Orientation Right Angle
RoHS Non-Compliant
Win Source Part Number 1212272-E332N2N50011
Categories Cables, Wires Fiber Optic Cables
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E332N2N50011 CAD Model

Description

The Molex E332N2N50011 is a fiber optic cable designed for high-speed data transmission. This cable is part of Molex's extensive line of interconnect solutions, known for their reliability and performance. The E332N2N50011 cable is engineered to meet the demands of modern networking and telecommunications infrastructure, providing a robust and efficient means of transmitting data over long distances.

Applications:

  • Data Centers: High-density cabling for server connections and network backbone.
  • Telecommunications: Connecting central offices, routers, and switches.
  • Enterprise Networks: Linking buildings and floors within a large organization.
  • Storage Area Networks (SANs): High-speed data transfer between storage devices and servers.
  • Medical Imaging: Transferring large image files in medical diagnostic equipment.

Features:

  • High Bandwidth Capacity: Supports high data rates required for modern applications.
  • Low Insertion Loss: Minimizes signal degradation over long distances.
  • Durable Construction: Designed to withstand the rigors of installation and operation.
  • Bend-Insensitive Fiber: Allows for tighter bends without compromising performance.
  • Standard Connectors: Compatible with a wide range of transceivers and equipment.
  • Flame-Retardant Jacket: Enhances safety in enclosed environments.

Benefits:

  • Increased Network Performance: High bandwidth ensures fast and reliable data transmission.
  • Reduced Downtime: Durable construction minimizes the risk of cable failure.
  • Simplified Installation: Bend-insensitive fiber allows for easier routing and management.
  • Improved Signal Integrity: Low insertion loss maintains signal quality over long distances.
  • Enhanced Safety: Flame-retardant jacket reduces fire hazards.

Additional Details:

The E332N2N50011 cable typically uses single-mode or multimode fiber, depending on the specific application requirements. The cable jacket is often made of materials like PVC or LSZH (Low Smoke Zero Halogen) to provide additional protection and safety. Connector types can vary, including LC, SC, ST, and MTP/MPO, depending on the equipment being connected. Specific details regarding fiber type, connector type, cable length, and optical performance characteristics can be found in the Molex product datasheet.

You May Also Be Interested in

Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER N-CHANNEL, MOSFET / RF Mosfet LDMOS 28 V 1.5 A 1.6GHz ~ 1.66GHz 19.7dB 32W NI-780S
Need more? Email Us
TE Connectivity
CABLE CCJ CONN-MBXLE RCP 6WR 10" / Cable CCJ Connector to MBXLE Receptacle(3) 6 Line 0.83' (0.25m) 10.00"
Need more? Email Us
Panduit Corp
Wire Ducting & Raceways 12 Fiber OM4 Plenum Rated Female MTP/MP
Need more? Email Us
Molex, LLC
Cable Assembly UL 1061 3m 18AWG Circular 3 POS F Mini-Change®
Need more? Email Us
Samtec Inc.
RF Cable Assemblies
Need more? Email Us
TE Connectivity
Label Marker, Thermal Transfer Printable Label Polyester Matte Clear 50.8x30480mm
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 26AWG BLK / 26 AWG Hook-Up, Dual Wall Wire 7/34 Black 600V
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.147' (45.00mm, 1.77")
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess