EN
  • EN
  • DE

1301530028

Part No 1301530028
Manufacturer Molex, LLC
Catalog Ground Fault Circuit Interrupter (GFCI)
Description GFCI IN-LINE SPLICE 120V 2'
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type In-Line Splice with 2' Leads
Specifications 120V
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1539871-1301530028
Ultra Librarian 3D Model Ultra Librarian 1301530028 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
GFCI IN-LINE SPLICE 120V 50'
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE 120V 50'
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE 120V 2'
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE 120V 2'
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE 25'
Need more? Email Us
Molex, LLC
GFCI IN-LINE SPLICE 120V 2'
Need more? Email Us
Phoenix Contact
GFCI PERMANENT SPLICE 120V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess