EN
  • EN
  • DE

15-04-5261

Part No 15-04-5261
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Connector Accessories 26 POS Interim Clip Polyester Black Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Gender Female
Country of Origin US
Flammability Rating UL94 V-0
Housing Color Black
Housing Material Polyester
Lead Free Yes
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Number of Circuits 26
Number of Positions 26
Number of Rows 2
Pitch 2.54 mm
RoHS Compliant
Win Source Part Number 1037952-15-04-5261
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 15-04-5261 CAD Model

Description

The 15-04-5261 is a standard .093" diameter pin and socket connector housing manufactured by Molex. It's designed for wire-to-wire and wire-to-board connections, offering a robust and reliable solution for power and signal applications.

Applications:

  • Power supplies
  • Consumer electronics
  • Automotive applications
  • Industrial equipment
  • Telecommunications equipment

Features:

  • Standard .093" diameter pin and socket contact system
  • Durable housing material (typically nylon or similar plastic)
  • Positive locking mechanism
  • Polarization features to prevent mismating
  • Accepts a variety of wire gauges

Benefits:

  • Provides a reliable and secure connection.
  • Ensures long-lasting performance in various environmental conditions.
  • Prevents accidental disconnection.
  • Ensures proper mating and prevents damage to the connector or connected equipment.
  • Offers flexibility in wire selection for different current and signal requirements.

Additional Details:

The 15-04-5261 connector housing typically requires separate purchase of the appropriate pins and sockets (contacts) for termination to the wires. The housing is available in various circuit sizes (number of positions). The material is usually a UL 94V-0 rated nylon. The operating temperature range varies depending on the specific material but is generally from -40°C to +105°C. Crimping tools specific to the .093" series are needed for proper contact termination. The mating force and unmating force will vary based on the number of circuits. It's designed to mate with other Molex .093" series connectors.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.4019
Texas Instruments
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess