EN
  • EN
  • DE

15-45-3514

Part No 15-45-3514
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description 2.54mm Pitch C-Grid PCB Connector, Surface Mount, High Profile, Dual Row, Vertical, 14 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Gender Female
Contact Material Bronze
Contact Plating Gold
Country of Origin US
Current Rating 2.5 A
ELV Compliant
Flammability Rating UL94 V-0
Gender Female
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Material Polymer
Material Bronze
Number of Circuits 14
Number of Contacts 14
Number of Positions 14
Number of Rows 2
Orientation Vertical
Pitch 2.54 mm
Plating Tin
RoHS Compliant
Row Spacing 2.54 mm
Termination SMD/SMT
Voltage Rating 250 V
Win Source Part Number 1013686-15-45-3514
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 15-45-3514 CAD Model

Description

The Molex 1013686-15-45-3514 is a 14-position, 2-row, vertical, SMD/SMT female connector.

  • Positions: 14
  • Rows: 2
  • Orientation: Vertical
  • Mounting Style: SMD/SMT
  • Pitch: 2.54 mm
  • Row Spacing: 2.54 mm
  • Contact Material: Bronze
  • Voltage Rating: 250 V
  • Current Rating: 2.5 A
  • Housing Material: Polymer
  • Contact Plating: Gold
  • RoHS Compliant: Yes
  • ELV Compliant: Yes
  • Flammability Rating: UL94 V-0
  • Category: Circular Connector Housing
  • Halogen: Low Halogen
  • Popularity: Popular
  • Supply Status: Shortage

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0187 $60.2244
29+ $4.1180 $119.4220
44+ $3.9891 $175.5204
60+ $3.8605 $231.6300
78+ $3.7318 $291.0804
104+ $3.3458 $347.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 321 pieces
In Stock: 161 pieces Factory Stock: 160 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess