EN
  • EN
  • DE

19004-0005

Part No 19004-0005
Manufacturer Molex, LLC
Catalog Terminals
Description Quick Disconnect Terminal 14-16 AWG Male 24.64mm 11.43mm Zinc Chromate Loose Piece
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Copper
Color Blue, Natural
Contact Material Brass
Contact Plating Zinc
Country of Origin US
Depth 11.43 mm
ELV Compliant
Flammability Rating UL94 V-2
Gender Male
Glow Wire Compliant Compliant
Halogen Free Low Halogen
Insulation Insulated
Insulation Material Nylon
Lead Free Lead Free
Length 24.64 mm
Material Brass
Max Operating Temperature 105 °C
Min Operating Temperature -65 °C
Orientation Straight
Packaging Bulk
Plating Chromate
REACH SVHC Unknown
RoHS Compliant
Tab Thickness 810 µm
Tab Width 6.35 mm
Termination Crimp
Voltage Rating 600 V
Voltage Rating (DC) 600 V
Wire/Cable Gauge 14 AWG
Wire Gauge (Max) 14 AWG
Wire Gauge (Min) 16 AWG
Win Source Part Number 1116460-19004-0005
Categories Terminals
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 19004-0005 CAD Model

Description

The Molex Terminals are an excellent choice for your electrical projects.

  • Type: insulated
  • Termination: crimp
  • Contact Material: brass
  • Voltage Rating: 600 V
  • Length: 24.64 mm
  • Orientation: straight
  • Contact Plating: zinc
  • Insulation Material: nylon
  • Body Material: copper
  • Tab Width: 6.35 mm
  • Tab Thickness: 810 µm
  • Plating: chromate
  • Wire/Cable Gauge: 14 AWG
  • Wire Gauge (min): 16 AWG
  • Wire Gauge (max): 14 AWG
  • Depth: 11.43 mm
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Minimum Operating Temperature: -65 °C
  • Maximum Operating Temperature: 105 °C
  • Made in: USA
  • Popularity: medium
  • Supply and Demand Status: limited

You May Also Be Interested in

TE Connectivity
CONN QC RCPT/TAB 14-18AWG 0.250 / 0.250" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated
Lowest to $0.1193
Molex, LLC
Contact PIN Crimp ST Cable Mount Automotive Strip
Lowest to $0.0079
NTE
PVC INS RING TERMINAL / Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
Need more? Email Us
TE Connectivity
CONN QC RCPT 14-16AWG 0.187 / 0.187" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
TE Connectivity
CONN BUTT SPLICE 8 AWG CRIMP / Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red
Need more? Email Us
Molex, LLC
DuraClik ISL Wire-to-Board Crimp Receptacle Terminal, Female, AVSS 0.3 Square Wire, Tin
Lowest to $0.0182
TE Connectivity
CONN PIN RCPT / Pin Receptacle Connector
Need more? Email Us
TE Connectivity
CONN RING CIRC 16-22AWG #6 CRIMP / Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Lowest to $1.9906
Molex, LLC
Splice Terminal 17-23AWG 2.54mm 4.06mm Automotive T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess