EN
  • EN
  • DE

19269-0018

Part No 19269-0018
Manufacturer Molex, LLC
Catalog Heat Shrink Tubing
Description Heat Shrink Tubing ST Polyvinyl Chloride Black Dual Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Polyvinyl
Color Black
Country of Origin US
Inside Diameter 6.35 mm
Length 1.22 m
Material PVC, Polyvinyl
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Cable
Packaging Bulk
RoHS Compliant
Win Source Part Number 1084626-19269-0018
Categories Heat Shrink Tubing
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 19269-0018 CAD Model

Description

This black heat shrink tubing is manufactured by Molex, LLC.

  • Length: 1.22 m
  • Inside Diameter: 6.35 mm
  • Material: PVC and polyvinyl
  • Body Material: Polyvinyl
  • Category: Heat shrink tubing
  • Alternative parts with cross-reference numbers: 19269-0008, 19269-0023, 19269-0239, 0192690018, and PF3-1/4-1BK
  • Supply and demand status: Shortage
  • RoHS compliant: Yes
  • Maximum operating temperature: 125 °C
  • Mounted on: Cables

You May Also Be Interested in

Molex, LLC
1/16 INCH HST BK 200/6" PKG
Need more? Email Us
Alpha Wire
HEAT SHRINK TUBE 1/2 CLEAR 50'
Need more? Email Us
3M
HEATSHRINK 3/4 BK 6"PC
Lowest to $8.1231
Alpha Wire
HEATSHRINK 1.50" X 1FT BLACK
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Cross Linked Polyolefin Black Heavy Piece
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess