EN
  • EN
  • DE

52806-2710

Part No 52806-2710
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 1.0 FFC CONN. NON Z.I.F DIP ST
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Molex, LLC
Win Source Part Number 1129131-52806-2710
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 52806-2710 CAD Model

Description

The Molex 52806-2710 is a Flat Flex Cable (FFC) that is designed for use in a variety of electronic applications requiring a compact and flexible interconnect solution. It features a specific pitch and number of circuits making it ideal for high-density applications.

Applications:

  • Consumer Electronics: Commonly used in laptops, smartphones, tablets, and digital cameras to connect displays, touchscreens, and internal components.
  • Automotive Industry: Employed in automotive dashboards, infotainment systems, and other electronic modules for signal and power transmission.
  • Industrial Automation: Utilized in industrial control panels, machinery, and robotic systems for connecting sensors, actuators, and control circuits.
  • Medical Devices: Found in medical equipment such as diagnostic imaging systems, patient monitoring devices, and surgical instruments.
  • Printing and Scanning Equipment: Used in printers, scanners, and copiers to connect print heads, scanner units, and control boards.

Features:

  • Flexible Design: Allows for bending and folding to fit into tight spaces and accommodate dynamic movement without compromising signal integrity.
  • Compact Size: Minimizes space requirements in electronic devices, enabling smaller and more lightweight designs.
  • Reliable Signal Transmission: Ensures stable and consistent signal performance, reducing the risk of data loss or interference.
  • Durable Materials: Constructed from high-quality materials that withstand environmental stresses and mechanical wear for long-lasting performance.
  • Easy Termination: Designed for simple and secure connection to compatible connectors, facilitating efficient assembly.

Benefits:

  • Space Efficiency: Enables compact designs by minimizing the space required for interconnects.
  • Consistent Performance: Provides reliable signal transmission, ensuring optimal performance of electronic devices.
  • Long-Term Reliability: Durable construction ensures long-lasting performance in various environmental conditions.
  • Simplified Assembly: Easy termination simplifies the assembly process, reducing manufacturing time and costs.
  • Versatile Application: Suitable for a wide range of electronic devices and applications, providing a flexible interconnect solution.

Additional Details:

The Molex 52806-2710 FFC is typically composed of a thin, flexible plastic film with multiple embedded conductive wires. The specific number of conductors, pitch, and overall dimensions are detailed in the Molex datasheet for this specific part number. It is crucial to use compatible Molex connectors and follow recommended installation procedures to ensure optimal performance and reliability. Be sure to refer to the datasheet for specifications such as operating temperature, voltage rating, and other electrical characteristics. It's essential to handle the cable carefully to avoid damage during installation and while in operation.

You May Also Be Interested in

Amphenol
CONN FFC FPC RCPT 6POS 2.54MM / 6 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $0.8445
Hirose Electric Co Ltd
CONN FFC FPC TOP 6POS 0.50MM R/A / 6 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Panasonic
CONN FPC 4POS 0.50MM R/A / 4 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 7POS 1.00MM R/A / 7 Position FFC, FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.4906
Hirose Electric Co Ltd
CONN FPC BOTTOM 61POS 0.30MM R/A / 61 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $7.9063
AVX Corp/Kyocera Corp
0.3MM PITCH - 09 POS - RT ANGLE / 9 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $1.2513
JAE Electronics
CONN FPC BOTTOM 35POS 0.30MM R/A / 35 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $1.1435
Panasonic
CONN FPC TOP 23POS 0.3MM SMD R/A / 23 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess