EN
  • EN
  • DE

54548-2091

Part No 54548-2091
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1193703-54548-2091
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54548-2091 CAD Model

Description

The 54548-2091 is a Micro-Latch Connector Housing manufactured by Molex, LLC. This connector housing forms a crucial part of a wire-to-board connection system, providing a secure and reliable interface for electronic signals and power. It is designed to work with compatible crimp terminals which are inserted into the housing to create the connection. The Micro-Latch series is characterized by its small footprint and positive locking feature, ensuring a robust connection even under vibration or physical stress.

Applications:

  • Automotive Electronics: Used in automotive applications such as body control modules, infotainment systems, and sensor connections.
  • Industrial Automation: Found in industrial control systems, robotics, and manufacturing equipment for reliable signal and power transmission.
  • Consumer Electronics: Employed in consumer devices such as televisions, gaming consoles, and home appliances for internal connections.
  • Medical Equipment: Used in various medical devices requiring secure and dependable connections.
  • Telecommunications Equipment: Integrated into telecommunications systems for connecting circuit boards and modules.

Features:

  • Positive Latching: Incorporates a latching mechanism to provide a secure and reliable connection, preventing accidental disconnections.
  • Compact Design: Offers a small footprint, making it suitable for high-density packaging applications.
  • Durable Construction: Made from high-quality materials to ensure long-term performance and resistance to environmental factors.
  • Easy Assembly: Designed for simple and efficient crimping and insertion of terminals.
  • Polarization: Features polarization to prevent incorrect mating and ensure proper orientation.

Benefits:

  • Enhanced Reliability: The positive latching mechanism ensures a stable and secure connection, minimizing the risk of signal interruption.
  • Space Efficiency: The compact design allows for use in space-constrained applications, enabling smaller and more integrated designs.
  • Long-Term Performance: The durable construction ensures reliable performance over an extended period, reducing maintenance and replacement costs.
  • Simplified Assembly: The easy-to-use design streamlines the assembly process, saving time and reducing labor costs.
  • Mismating Prevention: The polarization feature eliminates the potential for incorrect connections, preventing damage to connected devices.

Additional Details: The 54548-2091 housing typically accommodates 20 circuits. It's designed to mate with corresponding Micro-Latch headers. The wire gauge range supported depends on the selection of compatible crimp terminals. Consult the Molex datasheet for detailed specifications, including voltage rating, current rating, operating temperature range, and applicable wire sizes for optimal performance and safety.

You May Also Be Interested in

Microchip Technology
Power Igbt Transistor
Need more? Email Us
GE Critical Power
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Matsuo
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4686 $58.7440
100+ $1.2051 $120.5100
150+ $1.1674 $175.1100
205+ $1.1297 $231.5885
265+ $1.0921 $289.4065
355+ $0.9791 $347.5805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess