The Molex 70067-0263 is a Micro-Fit 3.0 receptacle housing. This housing is a critical component in the Micro-Fit 3.0 connector system, known for its compact design and high current carrying capabilities. It is designed to reliably connect wires to a PCB or another wire harness in various electronic applications.
Applications
- Consumer electronics
- Automotive applications
- Industrial automation
- Telecommunications equipment
- Data networking devices
Features
- Micro-Fit 3.0 Series
- 2 Circuits
- Single Row
- Glow Wire Compliant
- Polarized
Benefits
- Reliable connection in demanding environments.
- Compact design saves space on the PCB or in the wiring harness.
- Ensures proper mating and prevents accidental disconnections.
- Suitable for high-temperature environments.
- Facilitates easy and secure connections.
Additional Details
The 70067-0263 is typically made of a durable, high-temperature thermoplastic material, ensuring its resilience in a range of operating conditions. It has a 3.0mm pitch and accepts Micro-Fit 3.0 terminals. The housing is designed with polarization features to prevent mismating, and it often includes a locking mechanism to secure the connection. It is commonly used in applications requiring high-density, reliable connections, and is designed to meet industry standards for safety and performance. Proper crimping of the terminals and insertion into the housing are essential for achieving optimal electrical and mechanical performance. This part is RoHS compliant.