EN
  • EN
  • DE

76165-1108

Part No 76165-1108
Manufacturer Molex, LLC
Catalog Backplane Connectors
Description Conn Backplane HDR 60Signal/30Ground POS 1.9mm Press Fit ST Thru-Hole Box/Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Plating Gold
Contact Resistance 10 mΩ
Country of Origin US
Data Rate 25 Gbps
Depth 16.7 mm
Flammability Rating UL94 V-0
Gender Male
Housing Color Black
Housing Material Polymer
Impedance 100 Ω
Length 18.9 mm
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 30 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Circuits 90
Number of Columns 10
Number of Pairs 3
Number of Positions 90
Number of Rows 9
Orientation Vertical
Pitch 1.3462 mm
Plating Tin
RoHS Compliant
Shielding No
Termination Press-Fit
Voltage Rating 30 V
Win Source Part Number 995577-76165-1108
Categories Backplane Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 76165-1108 CAD Model

Description

This black male press-fit connector from Molex, LLC has 90 positions, 9 rows and 10 columns.

  • Pitch: 1.3462 mm
  • Voltage Rating: 30 V
  • Data Rate: 25 Gbps
  • Impedance: 100 Ω
  • Contact Plating: gold
  • Contact Resistance: 10 mΩ
  • Housing Material: polymer
  • Length: 18.9 mm
  • Depth: 16.7 mm
  • Maximum Temperature: 85 °C
  • RoHS Compliant: Yes

You May Also Be Interested in

HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
Amphenol
SHORT SINGLE GUIDE PIN
Lowest to $31.2719
TE Connectivity
CONTACT,SKT,SIZE #0
Need more? Email Us
TE Connectivity
CONN SHIELD 50POS 2PC LONG
Need more? Email Us
TE Connectivity
CONN SHIELD 34POS 2PC SHORT ALUM
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
HARTING
CONN SHROUD AB25 125POS
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 8POS BLUE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess