EN
  • EN
  • DE

HF01B04DS-LF-Z

Part No HF01B04DS-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK PWM 8SOIC / Off Line High VoltageQuasi Resonant Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Monolithic Power Systems Inc.
Packaging Reel package
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 11.8V
Supply Voltage 8 V ~ 20 V
Frequency - Switching Up to 150kHz
Power (Watts) 23W
Fault Protection Over Load, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width) 7 leads
Manufacturer Package 8-SOIC-7B
Mounting SMD
Win Source Part Number 775978-HF01B04DS-LF-Z
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name HF01B04DS
ECCN EAR99
Country of Origin China
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian HF01B04DS-LF-Z CAD Model

Description

The HF01B04DS-LF-Z is a flyback converter IC manufactured by Monolithic Power Systems Inc..

  • Converter Type: Isolated
  • Features: Internal Switch, Overvoltage, Overload, Over-temperature Protection
  • Switching Frequency: 150kHz
  • Power: 23W
  • Voltage Breakdown: 700V
  • Package: 8-SOIC-7B

You May Also Be Interested in

EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Monolithic Power Systems Inc.
IC OFFLINE SW INDUCTORLS 8SOIC
Need more? Email Us
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $4.6568
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6181 $64.7240
90+ $1.3277 $119.4930
135+ $1.2862 $173.6370
190+ $1.2448 $236.5120
240+ $1.2032 $288.7680
325+ $1.0788 $350.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess