EN
  • EN
  • DE
  • IT

MP20075DH-LF-Z

Part No MP20075DH-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV DDR 1OUT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
Applications Converter, DDR
Voltage - Input 1.05V ~ 3.6V
Number of Outputs 1
Voltage - Output 3.3V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Ultra Librarian 3D Model Ultra Librarian MP20075DH-LF-Z CAD Model

Description

The Monolithic Power Systems Inc. MP20075DH-LF-Z is a converter designed for DDR applications.

  • Voltage Output: 3.3V
  • Packaging: Reel
  • Mounting Style: SMD
  • Device Package: 8-MSOP-EP
  • Operating Temperature: -40°C to 125°C
  • Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
  • Manufacturer Pack Quantity: 1
  • MSL Level: 2 (1 year)
  • Parts Input Voltage: 1.05V to 3.6V

You May Also Be Interested in

STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $27.3609
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $10.5429
Fairchild/ON Semiconductor
IC REG LINEAR
Lowest to $1.1536
Maxim Integrated
IC SUPERVISOR TFT/LCD PWR SUPPLY
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $1.0690
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $8.2402
STMicroelectronics
IC REG CONV CAR AUDIO 3OUT 24SO
Lowest to $1.6421
Fairchild/ON Semiconductor
IC REG LIN SWITCHING REG/CNTRLR
Lowest to $1.5316
Maxim Integrated
IC BATT POWERED SUPPLY SYST
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4392 $57.0960
275+ $0.4114 $113.1350
425+ $0.3975 $168.9375
610+ $0.3697 $225.5170
790+ $0.3557 $281.0030
985+ $0.3418 $336.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,788 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess