EN
  • EN
  • DE

MP3384EQ-LF-Z

Part No MP3384EQ-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 25V
Output Voltage 50V
Channel Output Current 40mA
Frequency 1.25MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1079006-MP3384EQ-LF-Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP3384EQ-LF-Z CAD Model

Description

The Monolithic Power Systems Inc. DC DC Regulator is a high-quality electronic component that is perfect for backlight applications.

  • Application: Backlight
  • Switch: Internal
  • Operating Frequency: 1.25MHz
  • Topology: Step-Up (Boost)
  • Outputs: Four
  • Dimming: PWM
  • Output Voltage: 50V
  • Maximum Supply Voltage: 25V
  • Channel Output Current: 40mA
  • Operating Temperature: -40°C to 125°C (TJ)
  • Case / Package: 16-QFN (3x3)
  • Mounting: Surface Mount
  • Supply and Demand: Balanced

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,435 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess