EN
  • EN
  • DE

MPQ4425MGQB-AEC1-P

Part No MPQ4425MGQB-AEC1-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 1.5A 13QFN  /  LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A 13-QFN (2.5x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Monolithic Power Systems Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4V
Voltage - Supply (Max) 36V
Current - Output / Channel 1.5A
Frequency 2.2MHz
Dimming PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 13-PowerVQFN
Supplier Device Package 13-QFN (2.5x3)
Base Product Number MPQ4425
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1080151-MPQ4425MGQB-AEC1-P
Ultra Librarian 3D Model Ultra Librarian MPQ4425MGQB-AEC1-P CAD Model

Description

The MPQ4425MGQB-AEC1-P is a DC DC regulator from Monolithic Power Systems Inc.

  • Type: Step-down (buck)
  • Voltage Range: 4V to 36V
  • Frequency: 2.2MHz
  • Current Output: 1.5A per channel
  • Features: Internal switch, PWM dimming
  • Application: Automotive lighting
  • Package: 13-PowerVQFN
  • Operating Temperature: -40°C to 125°C (TJ)

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess