EN
  • EN
  • DE

MP2235GJ

Part No MP2235GJ
Manufacturer MPS Industries, Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT23-8
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 740180-MP2235GJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MP2235GJ CAD Model

Description

The MP2235GJ is a high-efficiency, synchronous, rectified, step-down converter with built-in power MOSFETs manufactured by MPS (Monolithic Power Systems). It achieves up to 3A continuous output current from a 2.5V to 6V input supply with excellent load and line regulation. The MP2235GJ is ideal for powering portable equipment and other battery-powered applications.

Applications:

  • Portable devices
  • Solid-state drives (SSDs)
  • Point-of-load (POL) regulators
  • Low-voltage power supplies
  • Battery-powered systems

Features:

  • High Efficiency: Synchronous rectification for minimal power loss.
  • Wide Input Voltage Range: 2.5V to 6V input voltage range.
  • 3A Continuous Output Current: Delivers up to 3A of current.
  • Low RDS(on) Internal MOSFETs: Internal power MOSFETs with low on-resistance.
  • Adjustable Output Voltage: Adjustable output voltage via external resistors.
  • Fixed Switching Frequency: 1.5MHz switching frequency.
  • Cycle-by-Cycle Current Limiting: Provides overcurrent protection.
  • Short-Circuit Protection: Protects the device from short-circuit conditions.
  • Over-Temperature Protection: Protects the device from overheating.
  • Available in a Small Package: Available in a small, thermally enhanced QFN package.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption.
  • Compact Solution: Small package size saves board space.
  • Reliable Operation: Built-in protection features ensure reliable operation.
  • Flexible Design: Adjustable output voltage allows for customization.
  • Simplified System Design: Minimal external components required.

Additional Details:

The MP2235GJ utilizes a constant-on-time (COT) control architecture to provide fast transient response and high efficiency over a wide load range. It has built-in soft-start functionality to reduce inrush current during startup. The device is available in a thermally enhanced QFN-12 (2mmx3mm) package. The MP2235GJ offers excellent load and line regulation, ensuring stable output voltage under varying input and load conditions. The switching frequency is fixed at 1.5MHz, allowing for the use of small external components. The MP2235GJ is suitable for a wide range of applications, including portable devices, solid-state drives, and point-of-load regulators. This device also features power good indication. The device is RoHS compliant.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4574 $59.4620
310+ $0.3754 $116.3740
480+ $0.3638 $174.6240
660+ $0.3523 $232.5180
850+ $0.3407 $289.5950
1,140+ $0.3049 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess