EN
  • EN
  • DE

MP8904DD-LF

Part No MP8904DD-LF
Manufacturer MPS Industries, Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFN
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 719564-MP8904DD-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP8904DD-LF CAD Model

Description

The MP8904DD-LF is a monolithic synchronous rectified step-down switch-mode converter from Monolithic Power Systems (MPS). It is designed to deliver a highly efficient and compact power solution for a variety of applications. This converter integrates power switches and control circuitry to minimize external components and simplify the design process.

Applications

  • Point-of-Load (POL) Converters: Provides power to specific loads in electronic systems.
  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices.
  • Set-Top Boxes: Powers the internal components of set-top boxes.
  • LCD Monitors and TVs: Provides power for various circuits within LCD displays.
  • Networking Equipment: Used in routers, switches, and other networking devices.

Features

  • High Efficiency: Synchronous rectification minimizes power loss, resulting in high efficiency.
  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • Adjustable Output Voltage: Allows for flexible output voltage settings.
  • Over-Current Protection (OCP): Protects the converter and load from over-current conditions.
  • Short-Circuit Protection (SCP): Provides protection against short circuits.
  • Thermal Shutdown Protection: Protects the converter from overheating.
  • Internal Compensation: Simplifies the design process and reduces external components.
  • Lead-Free and RoHS Compliant: Meets environmental regulations.

Benefits

  • Increased Efficiency: High efficiency reduces power consumption and heat generation.
  • Compact Design: Integrates power switches and control circuitry in a single package.
  • Simplified Design: Internal compensation reduces external component count.
  • Robust Protection: Over-current, short-circuit, and thermal shutdown protection ensure reliable operation.
  • Flexible Output Voltage: Adjustable output voltage allows for customization to specific application requirements.

Technical Specifications (Typical Values):

  • Input Voltage Range: 4.5V to 24V
  • Output Voltage Range: 0.8V to 18V
  • Continuous Output Current: 3A
  • Switching Frequency: 500 kHz (typical)
  • Operating Temperature: -40°C to +85°C
  • Package: SOIC-8

The MP8904DD-LF is a highly efficient and compact synchronous step-down converter suitable for a wide range of applications. Its integrated features and robust protection mechanisms simplify the design process and ensure reliable operation. Designers should refer to the MPS Industries datasheet for detailed specifications and application guidelines.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7459 $59.6720
170+ $0.6979 $118.6430
260+ $0.6738 $175.1880
370+ $0.6257 $231.5090
480+ $0.6017 $288.8160
600+ $0.5775 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,840 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess