EN
  • EN
  • DE
  • IT

DI-N309TO2

Part No DI-N309TO2
Manufacturer MSI
Catalog Graphics
Description GeForce RTX 3090TI GAMING X TRIO 24G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1474860-DI-N309TO2
Manufacturer MSI
Ultra Librarian 3D Model Ultra Librarian DI-N309TO2 CAD Model

Description

The MSI GeForce RTX 3090TI GAMING X TRIO 24G, model DI-N309TO2, is a high-end graphics card built for gamers and professionals seeking unparalleled performance and quality. Equipped with NVIDIA's GeForce RTX 3090TI, the most powerful GPU in the RTX 30 series, it boasts 24GB of GDDR6X memory, making it ideal for 4K gaming, complex visual effects, and detailed 3D modeling tasks. The GAMING X TRIO series is known for its excellent cooling system, featuring MSI's TRI FROZR 2 technology, which includes TORX Fan 4.0 blades, precision-engineered heat pipes, and a massive heatsink that effectively dissipates heat, ensuring peak performance and stability during intensive tasks. This model also offers customizable RGB lighting, silent performance under low loads, and reinforced architecture for durability. With an array of display outputs, including HDMI and DisplayPort, the MSI DI-N309TO2 provides flexibility for multiple monitor setups, VR experiences, and high-definition content creation, positioning it as a top choice for those requiring the most powerful computing resources for their creative projects or gaming endeavors.

You May Also Be Interested in

Lenovo
LENOVO 00YL376 - NVIDIA Tesla K40c GPU, PCIe (active)
Need more? Email Us
Lenovo
NVidia Tesla M60 GPU, PCIe (passive)
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 3120A
Need more? Email Us
Lenovo
Lenovo Nvidia Quadro NVS 315 1GB DDR3
Need more? Email Us
Lenovo
LENOVO 4X67A13124 - ThinkSystem NVIDIA Tesla V100S 32GB PCIe Passive GPU
Need more? Email Us
Lenovo
LENOVO 00FL133 - NVIDIA Tesla K40
Need more? Email Us
Lenovo
LENOVO 00YL374 - NVidia Grid K1, PCIe (active)
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 5110P
Need more? Email Us
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess