EN
  • EN
  • DE

HRAH-S-DC5V-C

Part No HRAH-S-DC5V-C
Manufacturer Multicomp
Catalog OEM Parts (F - I)
Description Signal Relay, Hra Series, Spdt, Through Hole, 1 A, 5 Vdc Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Power 330 mW
Coil Resistance 75 Ω
Coil Voltage (DC) 5 V
Contact Current Rating 1 A
Contact Material Silver
Contact Plating Gold, Silver
Contact Resistance 50 mΩ
Height 9.9 mm
Insulation Resistance 100 MΩ
Maximum Operating Temperature 70 °C
Min Operating Temperature -25 °C
Mount PCB
Number of Poles 1
Power Rating 330 mW
REACH SVHC No SVHC
Release Time 4 ms
RoHS Compliant
Throw Configuration SPDT
Weight 1.7 g
Width 10.3 mm
Win Source Part Number 1000933-HRAH-S-DC5V-C
Categories OEM Parts(F-I)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HRAH-S-DC5V-C CAD Model

Description

The Multicomp relay is a high-quality electronic component designed for various applications.

  • Manufacturer: Multicomp
  • Coil Resistance: 75 Ω
  • Contact Current Rating: 1 A
  • Contact Material: Silver with gold and silver contact plating
  • Release Time: 4 ms
  • Coil Power Rating: 330 mW
  • Height: 9.9 mm
  • Width: 10.3 mm
  • RoHS Compliant: Yes
  • Operating Temperature: -25 °C to 70 °C
  • Mounting Type: PCB (Printed Circuit Board)
  • Throw Configuration: SPDT
  • Insulation Resistance: 100 MΩ
  • Weight: 1.7 g
  • Category: OEM Parts(F-I)

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
TT Electronics
Lowest to $6.0469
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess