EN
  • EN
  • DE

MCEMR-10-T-V-T/R

Part No MCEMR-10-T-V-T/R
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dip Sw, Spst, 0.025A/24Vdc, 10 Pos, Smd Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057232-MCEMR-10-T-V-T/R
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCEMR-10-T-V-T/R CAD Model

Description

The MCEMR-10-T-V-T/R is a precision trimmer potentiometer manufactured by Multicomp. This component is designed for fine-tuning and calibration in electronic circuits. Its small size and adjustable resistance make it ideal for applications requiring precise adjustments within a compact space.

Applications:

  • Circuit Calibration: Used to adjust the output of sensors, amplifiers, and other electronic circuits.
  • Voltage Adjustment: Employed in power supplies and voltage regulators to set the output voltage.
  • Frequency Tuning: Utilized in oscillators and filters to adjust the operating frequency.
  • Gain Control: Found in audio amplifiers and other signal processing circuits to adjust the gain.
  • Display Brightness Control: Used to adjust the brightness of LCD screens and other displays.

Features:

  • Compact Size: Allows for use in space-constrained applications.
  • Through-Hole Mounting: Provides a secure and stable connection to the printed circuit board (PCB).
  • Adjustable Resistance: Allows for fine-tuning of the circuit's performance.
  • Sealed Construction: Protects the potentiometer from dust and moisture.
  • Linear Taper: Provides a consistent change in resistance over the adjustment range.

Benefits:

  • Precise Adjustment: Enables fine-tuning of circuit parameters for optimal performance.
  • Easy to Use: Simple to adjust with a screwdriver or other small tool.
  • Reliable Performance: Provides stable and consistent performance over time.
  • Wide Resistance Range: Available in a variety of resistance values to suit different applications.
  • Cost-Effective Solution: Provides a reliable and adjustable resistance at a competitive price.

The MCEMR-10-T-V-T/R typically features a robust construction and a smooth, precise adjustment mechanism. The resistance element is made from a high-quality material to ensure long-term stability and reliability. This potentiometer is an essential component for any electronic circuit requiring precise adjustment.

For specific technical details such as the resistance value, tolerance, power rating, and operating temperature range, refer to the manufacturer's datasheet.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess