EN
  • EN
  • DE

MCSPT-G1701-4022

Part No MCSPT-G1701-4022
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Audio Buzzer Piezo 12Vp-p 90dB 3500Hz to 4500Hz Surface Mount Solder Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 15 nF
Height 6 mm
Max Supply Voltage 30 V
Outside Diameter 17 mm
REACH SVHC Unknown
RoHS Compliant
Self Resonant Frequency 4 kHz
Win Source Part Number 997267-MCSPT-G1701-4022
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCSPT-G1701-4022 CAD Model

Description

The MCSPT-G1701-4022 appears to be a potentiometer manufactured by Multicomp. Potentiometers, also known as variable resistors, are three-terminal devices that allow the user to adjust the resistance between two of the terminals, providing a variable voltage divider function. They are widely used in electronic circuits for controlling volume, brightness, speed, and other parameters.

Applications

  • Volume control in audio equipment.
  • Brightness control in lighting systems.
  • Speed control in motors and fans.
  • Position sensing in robotics and automation.
  • Calibration and adjustment in electronic instruments.

Features

  • Rotary or linear adjustment mechanism.
  • Carbon composition, wirewound, or cermet resistance element.
  • High linearity for accurate control.
  • Low noise for clean signal output.
  • Durable construction for long-term reliability.

Benefits

  • Precise control of voltage and current.
  • Easy adjustment of circuit parameters.
  • Wide range of resistance values available.
  • Cost-effective solution for variable resistance.
  • Simple integration into electronic circuits.

Additional Details

Without a specific datasheet, determining the exact specifications of the MCSPT-G1701-4022 is challenging. However, typical potentiometer specifications include total resistance value (e.g., 1kΩ, 10kΩ, 100kΩ), power rating (e.g., 0.1W, 0.25W, 0.5W), tolerance (e.g., ±10%, ±20%), and temperature coefficient. The 'G1701' portion of the part number may indicate the physical size or style of the potentiometer, while '4022' could be related to the resistance value or taper (linear or logarithmic). The construction could be carbon film, wirewound, or cermet, each offering different characteristics in terms of precision, stability, and power handling. Always consult the official Multicomp datasheet for detailed technical information before using this component in any application. The datasheet should provide information on the resistance value, tolerance, power rating, operating temperature range, and mechanical dimensions. Consider the application requirements when selecting a potentiometer, paying attention to the required resistance value, linearity, and power rating. Proper mounting and connection techniques are essential for reliable operation.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess