EN
  • EN
  • DE

BLM15GA750SN1G

Part No BLM15GA750SN1G
Manufacturer Murata Electronics North America
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963773-BLM15GA750SN1G
Categories OEM Parts(A-B)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLM15GA750SN1G CAD Model

Description

The BLM15GA750SN1G is a ferrite bead from Murata Electronics, designed for effective noise suppression in electronic circuits. It is part of the BLM15 series, known for its compact size and reliable performance in mitigating unwanted high-frequency noise.

Applications:

  • Noise suppression in mobile communication devices such as smartphones and tablets.
  • EMI filtering in various electronic devices, including laptops and digital cameras.
  • Signal line noise reduction in audio and video equipment.
  • Power line noise filtering in DC-DC converters and power supplies.
  • General noise countermeasure for electronic circuits operating in the GHz range.

Features:

  • Small Size: EIA 0402 (1005 Metric) case size allows for high-density mounting.
  • High Impedance: Provides effective noise suppression at the specified frequency.
  • High Rated Current: Capable of handling substantial current without saturation.
  • Excellent Reliability: Manufactured with high-quality materials ensuring long-term stability.
  • Lead-Free Construction: Compliant with RoHS standards, making it environmentally friendly.

Benefits:

  • Effective Noise Suppression: Reduces unwanted noise, improving signal integrity and overall circuit performance.
  • Space Saving: Its miniature size allows for efficient use of board space in compact electronic devices.
  • Increased Reliability: Enhances the reliability of electronic circuits by mitigating noise-related issues.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Simplified Design: Simplifies circuit design by providing a readily available noise suppression solution.

Specifications:

The BLM15GA750SN1G has an impedance of 75 Ohms at 100 MHz. It has a rated current of 200 mA and a DC resistance of 1.2 Ohms. The operating temperature range is -55°C to +125°C. It is available in a 0402 (1005 Metric) package. The part is designed for high-frequency noise suppression, particularly in the GHz range. Its small size and high performance make it suitable for various applications where space is limited and effective noise filtering is required.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Sony
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess