EN
  • EN
  • DE

BLM18AG01SMD

Part No BLM18AG01SMD
Manufacturer Murata Electronics North America
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974023-BLM18AG01SMD
Categories OEM Parts(A-B)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLM18AG01SMD CAD Model

Description

The Murata BLM18AG01SMD is a ferrite bead designed for surface mount applications. It's primarily used for noise suppression in electronic circuits. Ferrite beads like the BLM18AG01SMD are effective at attenuating high-frequency noise, preventing it from propagating through the circuit and potentially causing interference or affecting performance.

Applications:

  • Power Supplies: Used to filter noise in power supply circuits, ensuring stable and clean power delivery.
  • Digital Circuits: Applied in digital circuits to suppress noise generated by high-speed switching activities.
  • Audio Circuits: Employed in audio circuits to reduce noise and improve sound quality.
  • Communication Equipment: Utilized in communication devices to filter unwanted noise and maintain signal integrity.
  • Consumer Electronics: Found in a wide range of consumer electronics products for noise suppression.

Features:

  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • Compact Size: Small form factor allows for easy integration into various circuit designs.
  • High Impedance: Offers high impedance at high frequencies, effectively attenuating noise.
  • Low DC Resistance: Provides low DC resistance to minimize voltage drop and power loss.
  • Wide Frequency Range: Effective over a broad frequency range, addressing various noise frequencies.
  • Excellent Noise Suppression: Provides effective noise suppression, improving circuit performance.

Benefits:

  • Noise Reduction: Minimizes unwanted noise in electronic circuits, enhancing performance.
  • Improved Signal Integrity: Maintains signal integrity by reducing noise interference.
  • Enhanced Reliability: Contributes to the overall reliability of the circuit by preventing noise-related issues.
  • Simplified Assembly: SMD design simplifies the manufacturing process.
  • Space Savings: Compact size allows for integration into space-constrained applications.

Additional Details:

The BLM18AG01SMD is typically constructed using ferrite materials optimized for noise suppression. Its electrical specifications include impedance, DC resistance, rated current, and operating temperature range. These parameters are crucial for selecting the appropriate ferrite bead for a specific application. The component is designed to meet stringent environmental requirements, making it suitable for various operating conditions. It plays a vital role in ensuring the proper functioning of electronic devices by preventing noise-related issues.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Sony
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess