EN
  • EN
  • DE

CEG231G76CCB100RA1

Part No CEG231G76CCB100RA1
Manufacturer Murata Electronics North America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 709888-CEG231G76CCB100RA1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CEG231G76CCB100RA1 CAD Model

Description

The CEG231G76CCB100RA1 is a part manufactured by Murata Electronics North America. Murata is a global leader in the design, manufacture, and supply of advanced electronic materials, leading edge electronic components, and multi-functional, high-density modules. This part number likely corresponds to a capacitor, inductor, or other passive component. Given the complexity of the part number, it is likely a specific configuration of a capacitor, specifying size, tolerance, voltage rating and temperature coefficient.

Applications:

  • Power Supplies: Smoothing and filtering in power supplies for various electronic devices.
  • Consumer Electronics: Filtering and decoupling in smartphones, tablets, and other consumer electronics.
  • Automotive Electronics: Filtering and decoupling in automotive control systems.
  • Industrial Equipment: Filtering and decoupling in industrial control systems.
  • Medical Devices: Filtering and decoupling in medical electronic equipment.

Features:

  • Small Size: Compact design for space-saving applications.
  • High Capacitance: Provides a large capacitance value for effective filtering and decoupling.
  • Low ESR: Low equivalent series resistance for efficient energy transfer.
  • High Voltage Rating: Capable of withstanding high voltage levels.
  • Stable Performance: Provides stable performance over a wide range of temperatures and frequencies.

Benefits:

  • Improved Performance: Enhances the performance of electronic circuits by providing effective filtering and decoupling.
  • Reduced Noise: Minimizes noise and interference in electronic circuits.
  • Increased Reliability: Improves the reliability of electronic devices by protecting them from voltage fluctuations and noise.
  • Space Saving: Allows for smaller and more compact electronic designs.
  • Cost-Effective Solution: Provides a cost-effective solution for filtering and decoupling applications.

Additional Details:

To obtain specific details about the CEG231G76CCB100RA1, consult Murata Electronics’ product documentation or contact their customer support. The datasheet will provide information on the exact capacitance value, voltage rating, tolerance, temperature coefficient, and other relevant specifications. Understanding the specific characteristics of this component is essential for proper circuit design and performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess