EN
  • EN
  • DE

CSB1000J

Part No CSB1000J
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Description Leaded, 6X5, Cmos, W/ Cap, 0.5%, -20+80, 1.0000MHZ, Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 1 MHz
RoHS Non-Compliant
Win Source Part Number 959710-CSB1000J
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSB1000J CAD Model

Description

The CSB1000J is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are passive components used as frequency control devices in electronic circuits. They provide stable and accurate frequency generation for applications such as microcontrollers, remote controls, and various timing circuits.

Applications

  • Microcontroller clock sources
  • Remote control transmitters
  • Timing circuits
  • Oscillator circuits
  • Consumer electronics

Features

  • Stable frequency output
  • Compact size
  • Low cost
  • Simple to use
  • Wide operating temperature range

Benefits

  • Provides a stable and accurate clock signal for microcontroller operation
  • Enables reliable timing in electronic circuits
  • Reduces component count and board space requirements
  • Offers a cost-effective solution for frequency control
  • Simplifies circuit design

Additional Details

The CSB1000J operates at a specific frequency, typically in the MHz range (e.g., 8MHz, 10MHz, or higher). The exact frequency is determined by the part number and the specific manufacturing tolerances. The device features a certain frequency tolerance, which specifies the allowable deviation from the nominal frequency. Ceramic resonators are less precise than crystal oscillators but are generally sufficient for many applications. They are also more robust and less sensitive to mechanical shock and vibration. The CSB1000J is available in various package sizes, including through-hole and surface mount options.

Designers should refer to the Murata Electronics North America datasheet for detailed specifications, including the nominal frequency, frequency tolerance, operating temperature range, and load capacitance requirements. Proper PCB layout is important to minimize noise and ensure stable operation. A load capacitor is typically required to be connected in parallel with the resonator to achieve the desired frequency accuracy.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess