EN
  • EN
  • DE

CSBF432JTC01

Part No CSBF432JTC01
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987979-CSBF432JTC01
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSBF432JTC01 CAD Model

Description

The CSBF432JTC01 is a Murata Electronics North America component, specifically categorized as an OEM part. While precise details about its internal structure and composition require deeper technical documentation, understanding its intended application and basic function is crucial for proper integration and performance within electronic systems.

Applications

  • Mobile Communication Devices: Used in cellular phones and other portable communication devices for filtering and impedance matching.
  • Wireless Networking Equipment: Employed in Wi-Fi routers, access points, and network cards for signal conditioning and noise reduction.
  • Consumer Electronics: Utilized in televisions, set-top boxes, and audio equipment for signal filtering and frequency control.
  • Industrial Control Systems: Integrated into industrial control systems for precise frequency control and signal processing.
  • Automotive Electronics: Implemented in automotive infotainment systems and communication modules for signal filtering and interference suppression.

Features

  • Compact Size: Designed for space-constrained applications, allowing for dense component placement on circuit boards.
  • High Stability: Provides stable and reliable performance across a wide range of operating temperatures and conditions.
  • Precise Frequency Control: Offers accurate frequency control, ensuring optimal signal processing and filtering.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission and reception.
  • Surface Mount Technology (SMT): Facilitates automated assembly and soldering processes, reducing manufacturing costs and improving reliability.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced System Performance: Optimizes signal processing and frequency control, leading to improved system performance and efficiency.
  • Reduced Power Consumption: Minimizes signal attenuation, reducing power consumption and extending battery life in portable devices.
  • Increased System Reliability: Provides stable and reliable performance, ensuring long-term system reliability and durability.
  • Simplified Manufacturing Process: Facilitates automated assembly and soldering processes, reducing manufacturing costs and improving production efficiency.

Further details, such as the specific frequency, tolerance, and operating temperature range, can be found in the complete datasheet provided by Murata. It's essential to consult the datasheet before incorporating this component into any electronic design. The CSBF432JTC01 plays a key role in ensuring signal integrity and optimal performance across diverse electronic applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0104
NEC
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess