EN
  • EN
  • DE

CSTCG20M0V53-RO

Part No CSTCG20M0V53-RO
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821095-CSTCG20M0V53-RO
Ultra Librarian 3D Model Ultra Librarian CSTCG20M0V53-RO CAD Model

Description

The Murata CSTCG20M0V53-RO is a ceramic resonator, designed to provide a stable and reliable frequency reference for various electronic circuits. As a component from Murata, it ensures consistent performance and is RoHS compliant.

Applications:

  • Clock Source for Microcontrollers: Used as a reliable clock signal for microcontroller-based systems.
  • Timing Circuits in Consumer Electronics: Employed in devices like remote controls, televisions, and audio equipment for timing operations.
  • Wireless Communication Devices: Functions as a local oscillator in RF circuits.
  • Automotive Electronics: Integrated into automotive control units for precise timing.
  • Industrial Control Systems: Used in various industrial applications requiring precise timing and synchronization.

Features:

  • 20.0 MHz Resonant Frequency: Provides a stable 20.0 MHz frequency signal.
  • Compact Size: Small form factor for easy integration into space-constrained applications.
  • High Stability: Offers stable frequency characteristics over a wide range of temperatures.
  • RoHS Compliant: Lead-free construction ensures compliance with environmental regulations.
  • Reliable Performance: Designed for long-term reliability and consistent operation.

Benefits:

  • Stable Frequency Output: Provides a precise and consistent clock signal for dependable circuit operation.
  • Cost-Effective Solution: Offers a cost-efficient alternative to crystal oscillators.
  • Simplified Circuit Design: Simplifies the design process by requiring fewer external components.
  • Space-Saving Design: Small size allows for high-density circuit layouts.
  • Environmentally Friendly: RoHS compliance ensures it meets environmental standards.

Additional Details:

The CSTCG20M0V53-RO operates effectively within specified voltage and temperature ranges, providing consistent performance in diverse environments. It is engineered for reflow soldering, streamlining the assembly process. This resonator is particularly suited for applications where precision and cost-effectiveness are equally crucial. Its robust construction ensures long-term reliability, making it suitable for use in demanding industrial and automotive applications. Detailed specifications, including frequency tolerance and temperature coefficient, are available in the manufacturer’s datasheet, aiding in precise circuit design and optimization. This component's blend of stability, compactness, and environmental compliance makes it a valuable choice for various electronic applications.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1746 $50.6340
700+ $0.1433 $100.3100
1,085+ $0.1388 $150.5980
1,490+ $0.1344 $200.2560
1,925+ $0.1299 $250.0575
2,580+ $0.1164 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 846 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess