EN
  • EN
  • DE

CSTCR4M00G15B62R0

Part No CSTCR4M00G15B62R0
Manufacturer Murata Electronics North America
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 4 MHz
Frequency Tolerance 0.1 %
Win Source Part Number 1142700-CSTCR4M00G15B62R0
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSTCR4M00G15B62R0 CAD Model

Description

The CSTCR4M00G15B62R0 is a ceramic resonator manufactured by Murata Electronics North America. It's a compact and stable timing device used to generate clock signals in various electronic circuits. Ceramic resonators offer a cost-effective alternative to crystal oscillators in many applications.

Applications

  • Microcontrollers: Provides the clock signal for microcontrollers in embedded systems.
  • Remote controls: Generates the carrier frequency for IR or RF remote controls.
  • Consumer electronics: Used in various consumer electronics devices such as televisions, audio players, and set-top boxes.
  • Industrial controls: Provides timing signals in industrial control systems and automation equipment.
  • Wireless communication devices: Used in wireless modules and devices for frequency control.

Features

  • Compact size: Enables space-saving designs in portable and compact devices.
  • Stable frequency: Provides a stable and accurate clock signal for reliable operation.
  • Cost-effective: Offers a cost-effective alternative to crystal oscillators.
  • Wide operating temperature range: Operates reliably over a wide range of temperatures.
  • Lead-free and RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Reduced component count: Simplifies circuit design and reduces the number of components required.
  • Improved system reliability: Provides a stable clock signal, ensuring reliable system operation.
  • Cost savings: Reduces overall system cost compared to using crystal oscillators.
  • Space savings: Enables compact and lightweight designs.
  • Compliance with environmental regulations: Meets environmental requirements for hazardous substances.

Additional Details

The CSTCR4M00G15B62R0 has a nominal frequency of 4.00 MHz. It offers a frequency tolerance of +/-0.5% (at 25 degrees C). It is designed for a specific load capacitance and operating temperature range. Its small size facilitates automated placement and soldering on printed circuit boards. This resonator is commonly used in applications where high precision is not critical but cost-effectiveness and size are important factors.

You May Also Be Interested in

C&K Components
Need more? Email Us
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Chilisin
Lowest to $0.0021
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Chilisin
Lowest to $0.0019
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
ACX
Lowest to $0.1640
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess