EN
  • EN
  • DE

CSTCR4M19G55AR0

Part No CSTCR4M19G55AR0
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 4.19 MHz
Frequency Tolerance 0.5 %
Win Source Part Number 1053577-CSTCR4M19G55AR0
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSTCR4M19G55AR0 CAD Model

Description

The Murata CSTCR4M19G55AR0 is an OEM electronic part that has a Win Source Part Number of 1053577-CSTCR4M19G55AR0. This component is manufactured by Murata Electronics North America and has a frequency of 4.19 MHz with a frequency tolerance of 0.5 percent. The supply and demand status of this component is short and it is suitable for use in various electronic devices.

  • Manufacturer: Murata Electronics North America
  • Win Source Part Number: 1053577-CSTCR4M19G55AR0
  • Type: OEM Electronic Part
  • Frequency: 4.19 MHz
  • Frequency Tolerance: 0.5 percent
  • Supply and Demand: Short

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Kemet
.100Uf 100V Rohs Compliant: Yes
Need more? Email Us
TDK Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
Texas Instruments
Need more? Email Us
Coilcraft
PoE transformer, for TI TPS23750, 7.5V, SMT, RoHS
Lowest to $3.4947
TDK Corporation
Lowest to $0.0147
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0871

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess