EN
  • EN
  • DE

S2SD-10-24-L-02.95-D-NDS

Part No S2SD-10-24-L-02.95-D-NDS
Manufacturer Samtec Inc.
Catalog Cables, Wires Fiber Optic Cables
Description Cable Assembly Discrete Wire 0.075m 24AWG 20 POS Discrete Wire Housing to 20 POS Discrete Wire Housing RCP-RCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037274-S2SD-10-24-L-02.95-D-NDS
Categories Cables, Wires Fiber Optic Cables
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S2SD-10-24-L-02.95-D-NDS CAD Model

Description

The S2SD-10-24-L-02.95-D-NDS is a high-quality, dual-row socket strip manufactured by Samtec Inc. This connector is designed for board-to-board connections, offering a reliable and robust solution for various electronic applications. The part number specifies key characteristics, including the number of contacts, row spacing, and overall dimensions.

Applications

  • Board-to-board connections in electronic devices.
  • Interfacing between PCBs in embedded systems.
  • Connecting modules in industrial control systems.
  • Telecommunications equipment requiring reliable signal transmission.
  • Medical devices where high-density connections are needed.

Features

  • Dual-row design for increased contact density.
  • 10 contacts per row, totaling 20 contacts.
  • 0.050" (1.27 mm) pitch for compact board layout.
  • Low profile design.
  • Durable construction for reliable connections.
  • High-temperature thermoplastic insulator.

Benefits

  • Provides a secure and reliable connection between circuit boards.
  • Enables high-density packaging in electronic devices, saving space.
  • Reduces signal loss and ensures signal integrity.
  • Facilitates easy assembly and disassembly for maintenance and upgrades.
  • Offers a cost-effective solution for board-to-board interconnects.

Technical Specifications

The S2SD-10-24-L-02.95-D-NDS features a 0.050" (1.27 mm) pitch and a specific mating pin length (02.95mm). The 'D' in the part number indicates a dual-row configuration. The 'NDS' is Samtec specific information. This connector is made from high-temperature thermoplastic, allowing it to withstand reflow soldering processes. The contacts are typically gold-plated to ensure excellent conductivity and resistance to corrosion. It is designed to meet industry standards for electrical performance and reliability. Samtec provides detailed datasheets for their connectors, which include comprehensive specifications and performance data.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 50 Position Cable Assembly Rectangular Socket to Socket 1.54' (469.90mm)
Need more? Email Us
Samtec Inc.
.050 SOCKET DISCRETE CABLE ASSEM / 40 Position Cable Assembly Rectangular Socket to Individual Wire Leads 1.00' (304.80mm)
Need more? Email Us
TE Connectivity
CBL 5POS MALE TO WIRE 9.84' / Cable Assembly 9.84' (3.00m)
Need more? Email Us
Molex, LLC
Cable Assembly Cord Set 1.83m 16AWG 12 POS Mini Change to 12 POS Mini Change F-M
Lowest to $391.4041
TE Connectivity
High Performance Cable 1Conductors 24AWG Tin Plated Copper Blue 600Vac
Need more? Email Us
Assmann WSW Components
CABLE MOD 6P6C PLUG TO PLUG 7' / Modular Cable Plug to Plug 6p6c (RJ11, RJ12, RJ14, RJ25) 7.00' (2.13m) Unshielded
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket and Terminal Cable Assemblies, 0.100 Pitch
Need more? Email Us
Molex, LLC
Cable Assembly UL 1015 0.305m 16AWG Mini Change 12 POS M Mini-ChangeR
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.275/0.3" / Wire to Wire Solder Sleeve Transparent - Blue 0.275" (6.99mm), 0.300" (7.62mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess