EN
  • EN
  • DE

DFC31R84P075BHA-TA2

Part No DFC31R84P075BHA-TA2
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821747-DFC31R84P075BHA-TA2
Ultra Librarian 3D Model Ultra Librarian DFC31R84P075BHA-TA2 CAD Model

Description

The DFC31R84P075BHA-TA2 is a common mode choke manufactured by Murata Electronics North America. This component is designed to suppress common mode noise in electronic circuits, which is a type of electromagnetic interference (EMI) that can degrade signal quality and system performance. Common mode chokes are essential for compliance with electromagnetic compatibility (EMC) standards.

Applications:

  • Suppression of EMI in power supplies
  • Filtering common mode noise in USB and Ethernet interfaces
  • Noise reduction in audio and video equipment
  • EMC compliance for industrial control systems
  • Filtering for automotive communication networks (e.g., CAN bus)

Features:

  • High common mode impedance: Effectively attenuates common mode noise signals.
  • Low differential mode impedance: Minimizes signal distortion in the desired signal path.
  • Compact surface-mount package: Suitable for high-density circuit board layouts.
  • Wide operating temperature range: Reliable performance in various environmental conditions.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved signal integrity and reduced EMI emissions.
  • Enhanced system performance and reliability.
  • Compliance with EMC standards for product certification.
  • Reduced interference with nearby electronic devices.
  • Minimized noise in sensitive analog circuits.

Additional Details:

The DFC31R84P075BHA-TA2 is characterized by its impedance at specific frequencies, which determines its effectiveness in suppressing noise within a certain frequency range. It is crucial to select a common mode choke with appropriate impedance characteristics for the intended application. Datasheets from Murata provide detailed specifications, including impedance vs. frequency curves, rated current, and isolation voltage.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess