EN
  • EN
  • DE

DFC3R897P035BHD-TA2

Part No DFC3R897P035BHD-TA2
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992263-DFC3R897P035BHD-TA2
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DFC3R897P035BHD-TA2 CAD Model

Description

The DFC3R897P035BHD-TA2 is a component manufactured by Murata Electronics North America. Based on Murata's product offerings, this is most likely a ceramic filter, possibly a SAW (Surface Acoustic Wave) filter or a similar type of RF filter, designed for use in radio frequency (RF) applications. The 'DFC' prefix, along with Murata's expertise, suggests its role in signal filtering.

Applications

  • Wireless communication systems: Filtering unwanted signals in mobile phones, Wi-Fi routers, and other wireless devices.
  • Radar systems: Removing noise and interference in radar receivers.
  • Satellite communication systems: Filtering signals in satellite transceivers.
  • Broadcast receivers: Selecting desired channels and rejecting unwanted signals in radio and television receivers.
  • Test and measurement equipment: Improving signal-to-noise ratio in spectrum analyzers and signal generators.

Features

  • High selectivity: Precisely filters signals within a narrow frequency band.
  • Low insertion loss: Minimizes signal attenuation in the passband.
  • High attenuation: Effectively suppresses unwanted signals outside the passband.
  • Small size: Compact design for space-constrained applications.
  • Surface mount technology (SMT): Suitable for automated assembly.

Benefits

  • Improved signal quality: Enhances the performance of wireless communication systems by reducing noise and interference.
  • Increased range: Improves the sensitivity of receivers by filtering out unwanted signals.
  • Reduced interference: Minimizes the impact of unwanted signals on nearby devices.
  • Compact design: Enables the development of smaller and more portable devices.
  • Cost-effective solution: Provides a cost-effective solution for signal filtering.

The specific center frequency, bandwidth, and impedance of the filter would be specified in the datasheet. Murata is a leading manufacturer of ceramic filters, and this part is likely a high-performance filter designed for demanding RF applications. This component is designed to ensure that only the required frequencies are passed along a circuit.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess