EN
  • EN
  • DE

GCM1555C1H4R3BZ13D

Part No GCM1555C1H4R3BZ13D
Manufacturer Murata Electronics North America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1123071-GCM1555C1H4R3BZ13D
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GCM1555C1H4R3BZ13D CAD Model

Description

The GCM1555C1H4R3BZ13D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are commonly used for decoupling, bypassing, and filtering in various electronic circuits. This specific capacitor features a compact size and is designed for surface mounting.

Applications

  • Mobile phones
  • Wireless communication devices
  • Consumer electronics
  • Industrial equipment
  • Power supplies

Features

  • Small size: 1.0 x 0.5 mm (0402 in EIA)
  • High capacitance stability
  • Low equivalent series resistance (ESR)
  • Excellent high-frequency characteristics
  • RoHS compliant

Benefits

  • Miniaturization of electronic devices
  • Improved circuit performance due to low ESR
  • Reliable operation in various environmental conditions
  • Reduced electromagnetic interference (EMI)
  • Compliance with environmental regulations

Specifications

  • Capacitance: 4.3 pF
  • Voltage rating: 50 VDC
  • Temperature coefficient: C0G (0 ±30 ppm/°C)
  • Tolerance: ±0.1 pF
  • Operating temperature range: -55°C to +125°C
  • Termination: Sn plating

The C0G temperature coefficient signifies that the capacitor's capacitance changes very little with temperature, making it suitable for applications requiring high stability. The small size and high performance of the GCM1555C1H4R3BZ13D make it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fastrax
Lowest to $32.6415
General Cable/Carol Brand
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess