EN
  • EN
  • DE

GRM188B11A334KA61D

Part No GRM188B11A334KA61D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description Cap Ceramic 0.33uF 10V B 10% Pad SMD 0603 85Ž T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 330 nF
Mounting SMD (SMT)
Case / Package 0603
Case Code (Imperial) 0603
Case / Package 1608
Height 800 µm
Lead Free Yes
Length 1.6 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
RoHS Compliant
Termination SMD/SMT
Thickness 800 µm
Tolerance 10 %
Voltage Rating 10 V
Voltage Rating (DC) 10 V
Width 800 µm
Win Source Part Number 1061056-GRM188B11A334KA61D
Categories Ceramic Capacitors
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM188B11A334KA61D CAD Model

Description

The GRM188B11A334KA61D is a Murata Electronics North America ceramic capacitor. Ceramic capacitors are passive components widely used in electronic circuits for energy storage, filtering, and bypassing. This specific capacitor is part of the GRM series, which is known for its small size and high reliability. These capacitors are often used in various electronic devices and applications where space is a constraint and performance is crucial.

Applications:

  • Mobile phones
  • Wireless communication devices
  • Consumer electronics
  • Power supplies
  • Noise filtering in electronic circuits

Features:

  • Small size (1608 size, i.e., 1.6mm x 0.8mm)
  • High capacitance value (0.33µF)
  • Voltage rating of 10V
  • X5R temperature characteristic (suitable for a temperature range of -55°C to +85°C)
  • Multilayer ceramic capacitor (MLCC) technology
  • Excellent high-frequency characteristics
  • RoHS compliant

Benefits:

  • Efficient energy storage due to high capacitance
  • Effective noise filtering and signal decoupling
  • Space-saving design for compact electronic devices
  • Stable performance over a wide temperature range
  • Reliable operation due to MLCC construction
  • Compliance with environmental regulations

Technical Specifications:

The GRM188B11A334KA61D has a capacitance of 0.33µF with a tolerance of ±10%. It is designed for a voltage rating of 10V. The temperature characteristic is X5R, meaning the capacitance changes by ±15% over the temperature range of -55°C to +85°C. The capacitor has a case size of 1608 (0603 in inches), with dimensions of 1.6mm x 0.8mm. It features excellent high-frequency characteristics, making it suitable for decoupling applications in high-speed digital circuits. The electrodes are typically made of nickel barrier with tin plating, ensuring good solderability. These MLCC capacitors are constructed using multiple layers of ceramic dielectric material, providing high volumetric efficiency and stable performance.

These capacitors are commonly used in smartphones, tablets, and other portable electronic devices where component miniaturization is essential. They are also employed in power supply circuits for filtering and voltage regulation. Furthermore, they find applications in automotive electronics and industrial equipment due to their reliability and robustness.

You May Also Be Interested in

TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess