EN
  • EN
  • DE

GRM31MR72H221KY21L

Part No GRM31MR72H221KY21L
Manufacturer Murata Electronics North America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 710245-GRM31MR72H221KY21L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GRM31MR72H221KY21L CAD Model

Description

The GRM31MR72H221KY21L is a ceramic capacitor manufactured by Murata Electronics North America. It is part of the GRM series, which are general-purpose multilayer ceramic capacitors (MLCCs). These capacitors are widely used in various electronic circuits for applications such as decoupling, bypassing, filtering, and smoothing.

Applications

  • Bypassing in digital circuits
  • Decoupling in power supplies
  • Filtering in signal lines
  • Smoothing in DC power circuits
  • Resonance circuits
  • General-purpose applications in electronic devices

Features

  • Multilayer Ceramic Capacitor (MLCC)
  • Small Size: 0805 (2.0mm x 1.25mm)
  • Capacitance: 220pF
  • Voltage Rating: 50V
  • Temperature Coefficient: X7R
  • High Reliability
  • RoHS Compliant

Benefits

  • Effective Decoupling: Provides stable voltage supply by filtering out noise.
  • Compact Design: Saves valuable board space due to its small 0805 size.
  • Reliable Performance: X7R temperature coefficient ensures stable capacitance over a wide temperature range (-55°C to +125°C).
  • Wide Applicability: Suitable for a broad range of electronic devices and circuits.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Technical Specifications

The GRM31MR72H221KY21L has a capacitance of 220pF with a tolerance of ±10%. It is rated for 50V and operates within a temperature range of -55°C to +125°C. The X7R temperature coefficient indicates that the capacitance changes by ±15% over this temperature range. The capacitor is designed for surface mount technology (SMT) and comes in a standard 0805 package.

The GRM series capacitors are known for their high reliability and stability. They are constructed using a ceramic dielectric material and multiple layers of electrodes, which provide high capacitance in a small package. The GRM31MR72H221KY21L is suitable for automated assembly processes and provides consistent performance in demanding applications.

In conclusion, the GRM31MR72H221KY21L from Murata is a reliable and versatile ceramic capacitor that provides stable performance in a compact size, making it a popular choice for various electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess