EN
  • EN
  • DE

GRM39X7R333K16PT

Part No GRM39X7R333K16PT
Manufacturer Murata Electronics North America
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case 4K/ pcs/Per Reel
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
RoHS State Request Verification
Win Source Part Number 718436-GRM39X7R333K16PT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GRM39X7R333K16PT CAD Model

Description

The GRM39X7R333K16PT is a ceramic capacitor manufactured by Murata Electronics North America. It's a surface-mount multilayer ceramic capacitor (MLCC), designed for general-purpose applications in electronic circuits. This component provides stable capacitance over a wide range of temperatures and voltages.

Applications

  • Bypass capacitors
  • Decoupling capacitors
  • Smoothing capacitors
  • Filtering applications
  • General-purpose circuit stabilization

Features

  • Ceramic multilayer construction
  • Surface mount technology (SMT)
  • X7R dielectric material
  • 33nF (33000pF) capacitance
  • 16V voltage rating
  • High reliability

Benefits

  • Stable Performance: The X7R dielectric provides stable capacitance over a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Compact Size: Surface mount technology allows for a compact design, saving board space and enabling miniaturization of electronic devices.
  • High Reliability: Ceramic capacitors offer excellent reliability and long-term stability, contributing to the overall robustness of electronic circuits.
  • Effective Noise Filtering: The capacitor effectively filters noise and ripple in power supplies and signal lines, improving the performance of sensitive electronic components.
  • Cost-Effective Solution: MLCCs are a cost-effective solution for a wide range of capacitor applications.

Additional Details

The GRM39X7R333K16PT has a capacitance of 33nF (33000pF) with a tolerance of ±10%. The voltage rating is 16V. The operating temperature range is -55°C to +125°C. The X7R dielectric material provides a capacitance variation of ±15% over the operating temperature range. It is RoHS compliant and suitable for lead-free soldering processes.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess